GFS Chemicals, Inc. Datasheets for Metal Shapes and Stock
Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more
| Product Name | Notes |
|---|---|
| ITEM#:5055 Pd CAS#:7440-05-3 F.W.:106.40 NFPA#: Specific Gravity: DOT:4.1/II Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties. | |
| ITEM#:5059 Pt CAS#:7440-06-4 F.W.:195.09 NFPA#: Specific Gravity: DOT:4.1/II Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties. | |
| ITEM#:5066 Rh CAS#:7440-16-6 F.W.:102.91 NFPA#: Specific Gravity: DOT:4.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.99+% min Properties No properties. | |
| ITEM#:671 Al CAS#:7429-90-5 F.W.:26.98 NFPA#:0-1-1 Specific Gravity: 0.000 DOT:NR Descriptions: Nominally 2-5 mesh Specification TEST 1. Insoluble in dil. HCl 0.05% 2. Silicon 0.1% 3. | |
| ITEM#:83 Ag CAS#:7440-22-4 F.W.:107.88 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: 20-40 mesh. Reagent for Walden Silver Reductor. Specification TEST 1. Particle size - on 20 mesh... | |
| ITEM#:A5277 Ni CAS#:7440-02-0 F.W.:58.69 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:9/III Descriptions: Specification TEST 1. Assay (metals basis) 99.998% Properties No properties. | |
| ITEM#:A9279 Zn CAS#:7440-66-6 F.W.:65.39 NFPA#:0-1-2 Specific Gravity: 0.000 DOT:NR Descriptions: Shot Specification TEST Properties No properties. | |
| ITEM#:A9282 Zn CAS#:7440-66-6 F.W.:65.39 NFPA#:0-1-2 Specific Gravity: 0.000 DOT:NR Descriptions: Shot Specification TEST 1. Assay (metals basis) 99.9% min. Properties No properties. |