ITEM#:83
Ag
CAS#:7440-22-4
F.W.:107.88
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions: 20-40 mesh. Reagent for Walden Silver Reductor.
Specification
TEST
1. Particle size - on 20 mesh 10% max
2. Particle size - through 40 mesh 10% max.
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Name | SILVER GRANULAR |
| Type | PreciousNoble; Silver |