GFS Chemicals, Inc. Datasheets for Filter Media
Filter media is material that actively separates solids from a solution and/or binds select materials in a solution.
Filter Media: Learn more
| Product Name | Notes |
|---|---|
| ITEM#:1000 CAS#: F.W.:60.09 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Polyethylenimine immobilized on silica beads. 20-40 mesh. See Royer product information section. Specification TEST 1. Mesh size 20-40... | |
| ITEM#:1001 CAS#: F.W.:60.09 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Polyethylenimine immobilized on silica gel. 40-200 mesh. See Royer product information section. Specification TEST 1. Mesh size 40-200... | |
| ITEM#:1002 CAS#: F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Polyethylenimine immobilized on silica beads. Benzylated 20-40 mesh. See Royer product information section. Specification TEST 1. Mesh size 20-40... | |
| ITEM#:1003 CAS#: F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Polyethylenimine immobilized on silica gel. Benzylated 40-200 mesh. See Royer product information section. Specification TEST 1. Mesh size 40-200... | |
| ITEM#:1066 CAS#: F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Polyethylenimine immobilized on silica gel. XAMA Cross-linked. 40-200 mesh. See Royer product information section. Specification TEST 1. Mesh size... | |
| ITEM#:2611 CAS#:68855-54-9 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Flow rate 800, clarity 965. Specification TEST Properties No properties. | |
| ITEM#:2612 CAS#:68855-54-9 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Flow rate 2500, clarity 940 Specification TEST Properties No properties. | |
| ITEM#:2613 CAS#:68855-54-9 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Flow rate 3000, clarity 936 Specification TEST Properties No properties. | |
| ITEM#:2614 CAS#:68855-54-9 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Flow rate 5500, clarity 927 Specification TEST Properties No properties. | |
| ITEM#:2616 CAS#:91053-39-3 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Acid washed Specification TEST Properties No properties. | |
| ITEM#:2617 CAS#:68855-54-9 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Particle size larger than 150 mesh 2.0-25.0% 2. Centrifuged wet density 255-369 g/L 3. Permeability 2.60-6.50... | |
| ITEM#:2642 CAS#:39389-20-3 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strongly acidic gel-type resin with sulfonic acid functionality. Total capacity 1.9 meq/ml. Specification TEST Properties No properties. | |
| ITEM#:2643 CAS#:9002-23-7 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Gel-type resin with sulfonic acid functionality. Specification TEST Properties No properties. | |
| ITEM#:2644 CAS#: F.W.: NFPA#:1-1-0 Specific Gravity: DOT:NR Descriptions: Weakly basic gel-type resin with tertiary amine functionality. Total capacity 1.6 meq/ml. Specification TEST Properties No properties. | |
| ITEM#:2645 CAS#:60177-39-1 F.W.: NFPA#:1-1-0 Specific Gravity: DOT:NR Descriptions: Strongly basic gel-type resin with quaternary ammonium functionality. Specification TEST Properties No properties. | |
| ITEM#:2646 CAS#:63181-94-2 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strongly basic gel-type resin with benzyldimethyl(2-hyd roxyethyl)ammonium functionality. Useful in catalytic applications. Specification TEST Properties No properties. | |
| ITEM#:2647 CAS#:60177-39-1 F.W.: NFPA#:1-1-0 Specific Gravity: DOT:NR Descriptions: Strongly basic, macroreticular resin of moderately high porosity with benzyltrialkylammoni um functionality. Useful in decolorizing and removal of... | |
| ITEM#:2652 CAS#:39389-20-3 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strongly acidic, macroreticular, with sulfonic acid functionality, suitable for non-aqueous catalyst. Specification TEST 1. Capacity 4.70 eq/kg min. 2. | |
| ITEM#:2653 CAS#:39389-20-3 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strongly acidic, macroreticular, with sulfonic acid functionality, suitable for non-aqueous catalyst. Specification TEST Properties No properties. | |
| ITEM#:2654 CAS#:9049-93-8 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Weakly basic, macroreticular, alkyl amine functionality. Specification TEST 1. Total Volume Capacity 1.30 eq/L min. 2. Moisture Retention Capacity... | |
| ITEM#:2665 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 2% cross-linking; chloride ion form; 100-200 mesh. Specification TEST 1. Wet volume... | |
| ITEM#:2666 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 2% cross-linking; chloride ion form; 200-400 mesh. Specification TEST 1. Wet volume... | |
| ITEM#:2667 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 4% cross-linking; chloride ion form; 20-50 mesh. Specification TEST 1. Wet volume... | |
| ITEM#:2668 CAS#:60267-37-0 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 4% cross-linking; chloride ion form; 50-100 mesh. Specification TEST 1. Wet... | |
| ITEM#:2669 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 4% cross-linking; chloride ion form; 100-200 mesh. Specification TEST 1. Wet volume... | |
| ITEM#:2670 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 4% cross-linking; chloride ion form; 200-400 mesh. Specification TEST 1. Wet volume... | |
| ITEM#:2671 CAS#:69011-19-4 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 8% cross-linking; chloride ion form; 50-100 mesh. Specification TEST 1. Wet... | |
| ITEM#:2672 CAS#:29011-19-4 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 8% cross-linking; chloride ion form; 100-200 mesh. Specification TEST 1. Wet... | |
| ITEM#:2673 CAS#:69011-19-4 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Type I strong base anion exchange resin with 8% cross-linking; chloride ion form; 200-400 mesh. Specification TEST 1. Wet... | |
| ITEM#:2680 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strong acid cation exchange resin with 2% cross-linking; hydrogen ion form; 100-200 mesh. Specification TEST 1. Wet volume capacity, H... | |
| ITEM#:2681 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strong acid cation exchange resin with 2% cross-linking; hydrogen ion form; 200-400 mesh. Specification TEST 1. Wet volume capacity, H... | |
| ITEM#:2683 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strong acid cation exchange resin with 4% cross-linking; hydrogen ion form; 100-200 mesh. Specification TEST 1. Wet volume capacity, H... | |
| ITEM#:2684 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strong acid cation exchange resin with 4% cross-linking; hydrogen ion form; 200-400 mesh. Specification TEST 1. Wet volume capacity, H... | |
| ITEM#:2685 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: 8% Cross-linking; 16-40 mesh; strongly acidic Specification TEST Properties No properties. | |
| ITEM#:2686 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strong acid cation exchange resin with 8% cross-linking; hydrogen ion form; 50-100 mesh. Specification TEST 1. Wet volume capacity, H... | |
| ITEM#:2687 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strong acid cation exchange resin with 8% cross-linking; hydrogen ion form; 100-200 mesh. Specification TEST 1. Wet volume capacity, H... | |
| ITEM#:2688 CAS#: F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strong acid cation exchange resin with 8% cross-linking; hydrogen ion form; 200-400 mesh. Specification TEST 1. Wet volume capacity, H... | |
| ITEM#:718 CAS#:68855-54-9 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties. |