GFS Chemicals, Inc. Datasheets for Ceramic Powders and Precursors
Ceramic powders and precursors contain oxides, carbides, nitrides, carbon, and other non-metals. They are usually micron or mesh-size in distribution. Ceramic powders, sol-gel solutions and precursors are fabricated through atomization, crushing, milling, precipitation, and other chemical processes.
Ceramic Powders and Precursors: Learn more
| Product Name | Notes |
|---|---|
| ITEM#:1590 ZrO2 CAS#:1314-23-4 F.W.:123.22 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Powder Specification TEST 1. Assay (metals basis) 99.7% min Properties No properties. | |
| ITEM#:5006 Al2O3 CAS#:1344-28-1 F.W.:101.96 NFPA#:1-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.995% min Properties No properties. | |
| ITEM#:5102 ZrO2 CAS#:1314-23-4 F.W.:123.22 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% min. Properties No properties. | |
| ITEM#:A3438 HfO2 CAS#:12055-23-1 F.W.:210.49 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: May contain up to 1% Zirconium. Specification TEST 1. Assay (Hf+Zr metals basis) 99.9% 2. | |
| ITEM#:A7785 TaN CAS#:12033-62-4 F.W.:194.95 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties. | |
| ITEM#:A8862 WC CAS#:12070-12-1 F.W.:195.86 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: -325 Mesh Specification TEST Properties No properties. |