International Thermal Systems LLC. Datasheets for Industrial Parts Washers and Cleaning Systems
Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line.
Industrial Parts Washers and Cleaning Systems: Learn more
| Product Name | Notes |
|---|---|
| The Can Washer cleans and prepares the interior and exterior surface of the cans. The multiple stage can washer will clean the interior and exterior surfaces of the cans in... | |
| In co-operation with other equipment suppliers, we offer Continuous Strip Systems that are high quality multi-stage cleaning systems for processing continuous strip substrate materials. The process materials can be in... | |
| The Cabinet Washer is a universal system serving a wide variety of OEM cleaning applications. The Cabinet Washer, designed for batch production, utilizes a powered rotary turntable. Applications for the... | |
| The Monorail Washer is a universal system serving a wide variety of OEM manufacturing applications. It is designed for mass production utilizing an overhead trolley monorail or power and free... | |
| The Pallet Washer is designed for optimal cleaning of standard size pallets. The Pallet Washer features one-piece stainless steel tank with rigid base and height adjustable feet. The tank bottom... | |
| The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and... | |
| The Rotary Drum Washer is a universal system designed for batch production utilizing a powered rotary drum with an internal helix to transport the parts through the system. Typical applications... | |
| The Flat Belt Washer is the most universal type of cleaning machine available. They can be furnished in very basic configurations that can effectively clean the majority of metal parts... | |
| The Industrial Parts Washer ProCon Monorail Conveyor Systems are designed to satisfy the most difficult part cleaning applications, with 48 standard combinations. The combinations include wash, wash/rinse and wash/rinse and... | |
| The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve... | |
| The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve... |