International Thermal Systems LLC. Process Conveyor Washer ProCon™

Description
The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. All canopies, tanks and conveyor belts are constructed of high grade steel or stainless steel for long operating life. The spray manifolds are designed using schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the conveyor belt to provide 360 degrees of high pressure cleaning impingement. Industrial Parts Washer Stages Wash Stage: Parts are conveyed into the cabinet at a speed controlled by the operator. As the parts enter the cabinet, a water based cleaning solution is applied at high pressure to remove any machine coolants, oils and metal chips. The cleaning solution drains from the cabinet into a heated solution tank located directly beneath the conveyor belt where it passes through a chip basket before being recirculated back to the spray manifold. Rinse Stage: Upon exiting the wash stage, a rinse stage using high pressure city water or di-ionized water can be added to remove cleaning solutions that remain on the part surface. The water drains from the cabinet into a non-heated or heated solution tank located directly beneath the conveyor belt and its recirculated back to the spray manifold. Seal Stage: This stage can be added to apply a rust inhibitor or oil based mix to the part surface to prevent corrosion from occurring should there be long delays between manufacturing processes. This is a non-heated stage. Industrial Parts Washer Available Options Blow-off System: This feature can be added to the exit vestibule of the washer and consists of a blower motor connected to several air-knives. The air-knifes are adjustable and can be targeted at the part surface to remove pockets of water that might form. Air-knives, in cases where geometry and material make-up prevent parts from sufficiently drying using air-knives, a regenerative blow-off system is available. Vapor Extraction Exhaust System: This feature can be added to the wash system to route moisture laden air generated during the wash cleaning process to a roof top vent. Oil Skimmer: The feature provides a mechanical method of removing tramped oils from the cleaning solution. Additional Filtration: Aside from a chip basket, there are additional levels of filtration available to meet your stringent cleanliness requirements. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best process-cleaning solution for the application. Each ProCon Industrial Parts Washer System is tested for performance in function, accuracy, safety systems, and temperature uniformity. The ProCon Industrial Parts Washer System will carry an 18-month extended manufacturer’s warranty from the date of shipment.
Description
The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. All canopies, tanks and conveyor belts are constructed of high grade steel or stainless steel for long operating life. The spray manifolds are designed using schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the conveyor belt to provide 360 degrees of high pressure cleaning impingement. Industrial Parts Washer Stages Wash Stage: Parts are conveyed into the cabinet at a speed controlled by the operator. As the parts enter the cabinet, a water based cleaning solution is applied at high pressure to remove any machine coolants, oils and metal chips. The cleaning solution drains from the cabinet into a heated solution tank located directly beneath the conveyor belt where it passes through a chip basket before being recirculated back to the spray manifold. Rinse Stage: Upon exiting the wash stage, a rinse stage using high pressure city water or di-ionized water can be added to remove cleaning solutions that remain on the part surface. The water drains from the cabinet into a non-heated or heated solution tank located directly beneath the conveyor belt and its recirculated back to the spray manifold. Seal Stage: This stage can be added to apply a rust inhibitor or oil based mix to the part surface to prevent corrosion from occurring should there be long delays between manufacturing processes. This is a non-heated stage. Industrial Parts Washer Available Options Blow-off System: This feature can be added to the exit vestibule of the washer and consists of a blower motor connected to several air-knives. The air-knifes are adjustable and can be targeted at the part surface to remove pockets of water that might form. Air-knives, in cases where geometry and material make-up prevent parts from sufficiently drying using air-knives, a regenerative blow-off system is available. Vapor Extraction Exhaust System: This feature can be added to the wash system to route moisture laden air generated during the wash cleaning process to a roof top vent. Oil Skimmer: The feature provides a mechanical method of removing tramped oils from the cleaning solution. Additional Filtration: Aside from a chip basket, there are additional levels of filtration available to meet your stringent cleanliness requirements. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best process-cleaning solution for the application. Each ProCon Industrial Parts Washer System is tested for performance in function, accuracy, safety systems, and temperature uniformity. The ProCon Industrial Parts Washer System will carry an 18-month extended manufacturer’s warranty from the date of shipment.

Suppliers

Company
Product
Description
Supplier Links
Process Conveyor Washer - ProCon™ - International Thermal Systems LLC.
Wauwatosa, WI, United States
Process Conveyor Washer
ProCon™
Process Conveyor Washer ProCon™
The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. All canopies, tanks and conveyor belts are constructed of high grade steel or stainless steel for long operating life. The spray manifolds are designed using schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the conveyor belt to provide 360 degrees of high pressure cleaning impingement. Industrial Parts Washer Stages Wash Stage: Parts are conveyed into the cabinet at a speed controlled by the operator. As the parts enter the cabinet, a water based cleaning solution is applied at high pressure to remove any machine coolants, oils and metal chips. The cleaning solution drains from the cabinet into a heated solution tank located directly beneath the conveyor belt where it passes through a chip basket before being recirculated back to the spray manifold. Rinse Stage: Upon exiting the wash stage, a rinse stage using high pressure city water or di-ionized water can be added to remove cleaning solutions that remain on the part surface. The water drains from the cabinet into a non-heated or heated solution tank located directly beneath the conveyor belt and its recirculated back to the spray manifold. Seal Stage: This stage can be added to apply a rust inhibitor or oil based mix to the part surface to prevent corrosion from occurring should there be long delays between manufacturing processes. This is a non-heated stage. Industrial Parts Washer Available Options Blow-off System: This feature can be added to the exit vestibule of the washer and consists of a blower motor connected to several air-knives. The air-knifes are adjustable and can be targeted at the part surface to remove pockets of water that might form. Air-knives, in cases where geometry and material make-up prevent parts from sufficiently drying using air-knives, a regenerative blow-off system is available. Vapor Extraction Exhaust System: This feature can be added to the wash system to route moisture laden air generated during the wash cleaning process to a roof top vent. Oil Skimmer: The feature provides a mechanical method of removing tramped oils from the cleaning solution. Additional Filtration: Aside from a chip basket, there are additional levels of filtration available to meet your stringent cleanliness requirements. Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best process-cleaning solution for the application. Each ProCon Industrial Parts Washer System is tested for performance in function, accuracy, safety systems, and temperature uniformity. The ProCon Industrial Parts Washer System will carry an 18-month extended manufacturer’s warranty from the date of shipment.

The ProCon Industrial Parts Washer Conveyor Belt Systems are designed to satisfy the most difficult part cleaning applications, with 120 standard combinations. The combinations include wash, wash/rinse and wash/rinse and seal and are offered in a wide range of belt widths and part height openings. All canopies, tanks and conveyor belts are constructed of high grade steel or stainless steel for long operating life. The spray manifolds are designed using schedule 80 CPVC plastic with nozzles evenly spaced around the perimeter of the conveyor belt to provide 360 degrees of high pressure cleaning impingement.

Industrial Parts Washer Stages

Wash Stage: Parts are conveyed into the cabinet at a speed controlled by the operator. As the parts enter the cabinet, a water based cleaning solution is applied at high pressure to remove any machine coolants, oils and metal chips. The cleaning solution drains from the cabinet into a heated solution tank located directly beneath the conveyor belt where it passes through a chip basket before being recirculated back to the spray manifold.

Rinse Stage: Upon exiting the wash stage, a rinse stage using high pressure city water or di-ionized water can be added to remove cleaning solutions that remain on the part surface. The water drains from the cabinet into a non-heated or heated solution tank located directly beneath the conveyor belt and its recirculated back to the spray manifold.

Seal Stage: This stage can be added to apply a rust inhibitor or oil based mix to the part surface to prevent corrosion from occurring should there be long delays between manufacturing processes. This is a non-heated stage.

Industrial Parts Washer Available Options

Blow-off System: This feature can be added to the exit vestibule of the washer and consists of a blower motor connected to several air-knives. The air-knifes are adjustable and can be targeted at the part surface to remove pockets of water that might form. Air-knives, in cases where geometry and material make-up prevent parts from sufficiently drying using air-knives, a regenerative blow-off system is available.

Vapor Extraction Exhaust System: This feature can be added to the wash system to route moisture laden air generated during the wash cleaning process to a roof top vent.

Oil Skimmer: The feature provides a mechanical method of removing tramped oils from the cleaning solution.

Additional Filtration: Aside from a chip basket, there are additional levels of filtration available to meet your stringent cleanliness requirements.

Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best process-cleaning solution for the application.

Each ProCon Industrial Parts Washer System is tested for performance in function, accuracy, safety systems, and temperature uniformity.

The ProCon Industrial Parts Washer System will carry an 18-month extended manufacturer’s warranty from the date of shipment.

Supplier's Site

Technical Specifications

  International Thermal Systems LLC.
Product Category Industrial Parts Washers and Cleaning Systems
Product Number ProCon™
Product Name Process Conveyor Washer
Machine Type Pressure Spray Washer; Aqueous Cleaning System; (CompleteSystem)
Components Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub (optional feature); Heater (optional feature); Pump (optional feature)
Tank Capacity 145 to 267 gallons (549 to 1011 liters)
Source Electric
Heater 18000 to 30000 watts
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 2135188 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 31.5 inch (800 mm)
Internal Width 23.6 inch (600 mm)
View Details
High Pressure Cleaning System -  - Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
View Details