International Thermal Systems LLC. Case Washer Single

Description
The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the cases to powerful sprays. The high pressure spray cleaning with Vee-Jet nozzles to scour the surfaces, literally stripping away-imbedded soils. In-line filtration is optional. Spray nozzles are positioned to clean all surfaces of the case. Quick disconnect couplers, caps and nozzles make maintenance as easy as possible. Double filter screens allow one screen to be cleaned, while the other remains in place, protecting the pump and nozzles. Marine style cleanout doors provide convenient access to the lower tank for cleaning. Large housing doors with mechanical seals (no gasket) provide ample access to the spray-housing interior. Case Washer Single Systems are available with either a powered or manual conveyor. We offer eight (8) single lane models to meet most cleaning needs. Double lane washers are also available. Model AA-5 Single Strand Chain Track Case Washer features a 1 stage hot wash treatment designed to clean 10 cases per minute. Models A-10, B-15, C-20 feature 2-stage cleaning. The first stage is a hot wash and the second stage is an ambient rinse. They are designed to clean 20, 25, and 30 cases per minute respectively. Model D-30 Push-Thru Track Case Washer features a 3-stage treatment designed to clean 40 cases per minute. In the pre-wash stage 1, a large volume of hot low-pressure wash solution circulates over the cases to remove loose soils and soften difficult soils. Wash stage 2 uses hot high volume-high pressure solution to perform the final cleaning of the cases. In the rinse stage 3, ambient water recirculates and is applied at a low-pressure to rinse the cases free of chemicals before they exit the washer. Model E-40 Push-Thru Track Case Washer features 4-stage treatment designed to clean 50 cases per minute. One pre-wash stage, two high volume high-pressure wash stages and one recirculated water low-pressure rinse stage thoroughly clean the largest number of cases per minute. A pre-wired electrical control system is an option with every Case Washer System. A NEMA 4X enclosure is used to house NEMA or IEC electrical components including the main disconnect switch. The door mounted push buttons, indicating lights and temperature controls are also included. We can also provide special electrical controls such as programmable logic control (PLC) systems including installation, programming and documentation. Each Case Washer Single System is tested for performance in function. Our Technical Service Department provides international support for ALL makes and models of thermal and clean processing equipment. The Case Washer Single System will carry an 18-month extended manufacturer’s warranty from the date of shipment.
Description
The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the cases to powerful sprays. The high pressure spray cleaning with Vee-Jet nozzles to scour the surfaces, literally stripping away-imbedded soils. In-line filtration is optional. Spray nozzles are positioned to clean all surfaces of the case. Quick disconnect couplers, caps and nozzles make maintenance as easy as possible. Double filter screens allow one screen to be cleaned, while the other remains in place, protecting the pump and nozzles. Marine style cleanout doors provide convenient access to the lower tank for cleaning. Large housing doors with mechanical seals (no gasket) provide ample access to the spray-housing interior. Case Washer Single Systems are available with either a powered or manual conveyor. We offer eight (8) single lane models to meet most cleaning needs. Double lane washers are also available. Model AA-5 Single Strand Chain Track Case Washer features a 1 stage hot wash treatment designed to clean 10 cases per minute. Models A-10, B-15, C-20 feature 2-stage cleaning. The first stage is a hot wash and the second stage is an ambient rinse. They are designed to clean 20, 25, and 30 cases per minute respectively. Model D-30 Push-Thru Track Case Washer features a 3-stage treatment designed to clean 40 cases per minute. In the pre-wash stage 1, a large volume of hot low-pressure wash solution circulates over the cases to remove loose soils and soften difficult soils. Wash stage 2 uses hot high volume-high pressure solution to perform the final cleaning of the cases. In the rinse stage 3, ambient water recirculates and is applied at a low-pressure to rinse the cases free of chemicals before they exit the washer. Model E-40 Push-Thru Track Case Washer features 4-stage treatment designed to clean 50 cases per minute. One pre-wash stage, two high volume high-pressure wash stages and one recirculated water low-pressure rinse stage thoroughly clean the largest number of cases per minute. A pre-wired electrical control system is an option with every Case Washer System. A NEMA 4X enclosure is used to house NEMA or IEC electrical components including the main disconnect switch. The door mounted push buttons, indicating lights and temperature controls are also included. We can also provide special electrical controls such as programmable logic control (PLC) systems including installation, programming and documentation. Each Case Washer Single System is tested for performance in function. Our Technical Service Department provides international support for ALL makes and models of thermal and clean processing equipment. The Case Washer Single System will carry an 18-month extended manufacturer’s warranty from the date of shipment.

Suppliers

Company
Product
Description
Supplier Links
Case Washer Single -  - International Thermal Systems LLC.
Wauwatosa, WI, United States
Case Washer Single
Case Washer Single
The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of the cases to powerful sprays. The high pressure spray cleaning with Vee-Jet nozzles to scour the surfaces, literally stripping away-imbedded soils. In-line filtration is optional. Spray nozzles are positioned to clean all surfaces of the case. Quick disconnect couplers, caps and nozzles make maintenance as easy as possible. Double filter screens allow one screen to be cleaned, while the other remains in place, protecting the pump and nozzles. Marine style cleanout doors provide convenient access to the lower tank for cleaning. Large housing doors with mechanical seals (no gasket) provide ample access to the spray-housing interior. Case Washer Single Systems are available with either a powered or manual conveyor. We offer eight (8) single lane models to meet most cleaning needs. Double lane washers are also available. Model AA-5 Single Strand Chain Track Case Washer features a 1 stage hot wash treatment designed to clean 10 cases per minute. Models A-10, B-15, C-20 feature 2-stage cleaning. The first stage is a hot wash and the second stage is an ambient rinse. They are designed to clean 20, 25, and 30 cases per minute respectively. Model D-30 Push-Thru Track Case Washer features a 3-stage treatment designed to clean 40 cases per minute. In the pre-wash stage 1, a large volume of hot low-pressure wash solution circulates over the cases to remove loose soils and soften difficult soils. Wash stage 2 uses hot high volume-high pressure solution to perform the final cleaning of the cases. In the rinse stage 3, ambient water recirculates and is applied at a low-pressure to rinse the cases free of chemicals before they exit the washer. Model E-40 Push-Thru Track Case Washer features 4-stage treatment designed to clean 50 cases per minute. One pre-wash stage, two high volume high-pressure wash stages and one recirculated water low-pressure rinse stage thoroughly clean the largest number of cases per minute. A pre-wired electrical control system is an option with every Case Washer System. A NEMA 4X enclosure is used to house NEMA or IEC electrical components including the main disconnect switch. The door mounted push buttons, indicating lights and temperature controls are also included. We can also provide special electrical controls such as programmable logic control (PLC) systems including installation, programming and documentation. Each Case Washer Single System is tested for performance in function. Our Technical Service Department provides international support for ALL makes and models of thermal and clean processing equipment. The Case Washer Single System will carry an 18-month extended manufacturer’s warranty from the date of shipment.

The standard Case Washer (Single Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning.

Exclusive Zig-Zag guide rails expose the leading and trailing end of the cases to powerful sprays.

The high pressure spray cleaning with Vee-Jet nozzles to scour the surfaces, literally stripping away-imbedded soils. In-line filtration is optional. Spray nozzles are positioned to clean all surfaces of the case. Quick disconnect couplers, caps and nozzles make maintenance as easy as possible.

Double filter screens allow one screen to be cleaned, while the other remains in place, protecting the pump and nozzles.

Marine style cleanout doors provide convenient access to the lower tank for cleaning. Large housing doors with mechanical seals (no gasket) provide ample access to the spray-housing interior. Case Washer Single Systems are available with either a powered or manual conveyor.

We offer eight (8) single lane models to meet most cleaning needs. Double lane washers are also available.

Model AA-5 Single Strand Chain Track Case Washer features a 1 stage hot wash treatment designed to clean 10 cases per minute. Models A-10, B-15, C-20 feature 2-stage cleaning. The first stage is a hot wash and the second stage is an ambient rinse. They are designed to clean 20, 25, and 30 cases per minute respectively.

Model D-30 Push-Thru Track Case Washer features a 3-stage treatment designed to clean 40 cases per minute. In the pre-wash stage 1, a large volume of hot low-pressure wash solution circulates over the cases to remove loose soils and soften difficult soils. Wash stage 2 uses hot high volume-high pressure solution to perform the final cleaning of the cases. In the rinse stage 3, ambient water recirculates and is applied at a low-pressure to rinse the cases free of chemicals before they exit the washer.

Model E-40 Push-Thru Track Case Washer features 4-stage treatment designed to clean 50 cases per minute. One pre-wash stage, two high volume high-pressure wash stages and one recirculated water low-pressure rinse stage thoroughly clean the largest number of cases per minute.

A pre-wired electrical control system is an option with every Case Washer System. A NEMA 4X enclosure is used to house NEMA or IEC electrical components including the main disconnect switch. The door mounted push buttons, indicating lights and temperature controls are also included. We can also provide special electrical controls such as programmable logic control (PLC) systems including installation, programming and documentation.

Each Case Washer Single System is tested for performance in function.

Our Technical Service Department provides international support for ALL makes and models of thermal and clean processing equipment.

The Case Washer Single System will carry an 18-month extended manufacturer’s warranty from the date of shipment.

Supplier's Site

Technical Specifications

  International Thermal Systems LLC.
Product Category Industrial Parts Washers and Cleaning Systems
Product Name Case Washer Single
Machine Type Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem)
Components Wash Tank or Sump Tub
Flow Rate 70 to 240 GPM (265 to 909 L/min)
Tank Capacity 120 to 620 gallons (454 to 2347 liters)
Pressure 35 to 60 psi (24.63 to 42.23 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Ultrasonic Cleaners - 1368567 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 12.8 inch (325 mm)
Internal Width 7.1 inch (180 mm)
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Micro Bubble Parts Washer -  - Nitto Seiko America
Nitto Seiko America
Specs
Machine Type Air and water; (CompleteSystem)
Part Loading Basket
View Details