International Thermal Systems LLC. Datasheets for Furnaces (industrial)
Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run.
Furnaces (industrial): Learn more
| Product Name | Notes |
|---|---|
| Box Furnaces process products one at a time or in a single group at temperatures over 1100°F (592°C). A Box Furnace features a vertical lift or swing out door allowing... | |
| Car Bottom Furnaces feature a manual or automated load car to process large and heavy products. The design of a Car Bottom Furnace incorporates a rail mounted product car to... | |
| Clam Shell Furnaces are an excellent choice for an extremely heavy load. A Clam Shell Furnace, also known as a Tip Up Furnace, features a pivoting furnace body to... | |
| Drop Bottom Solution Heat Treat Furnaces with quench meet AMS, BAC, and client specifications. The function of a Solution Heat Treat Furnace is to bring component parts to an elevated... | |
| Stress Relief Furnaces relieve stresses in materials generated by welding, machining, or heat processing. The purpose of a Stress Relief Furnace is to raise the temperature of a component to... |