Precitec, Inc. Datasheets for Laser Optics, Heads, and Beam Delivery Components

Laser optics, heads and beam delivery components are used in laser cutting machines, laser welding and marking systems.
Laser Optics, Heads, and Beam Delivery Components: Learn more

Product Name Notes
All-purpose cutting head with cartridge replacement system The HP1.5" and HP2" Cutting Heads are used for modern sheet metal processing in flatbed and pipe-cutting systems. The time-tested cartridge replacement system...
Features: compact design modular system straight and angled versions available can be configured to suit different applications protective window cartridge optional protective window monitoring system (presence, contamination) integrated LWM sensors,...
Features: complete system consisting of linear drive (LD30C, LD30 N), cutting system, controller and collimation unit integrated, non-contact, patented distance sensors ultra-slim design minimal weight no TCP change after vertical...
Features: for higher laser powers >500 W larger focal lengtsh and lens diameter integrated, non-contact, patented distance sensors (optional) high quality optics
Features: integrated, non-contact, patented distance sensors faster changing of focal lengths thanks to exchangeable cartridges error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded...
Features: integrated, non-contact, patented distance sensors modular system error signal if a collision occurs or if measuring area tolerances are exceeded patented cable break detection magnetic protection if collision occurs...
Features: integrated, non-contact, patented distance sensors modular system error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded mechanical protection if collision occurs (optional) magnetic...
Features: integrated, non-contact, patented distance sensors ultra-slim design minimal weight vertical and horizontal lens adjustment causes no TCP change small measuring spot error signals if collision or cable breakage occurs...
Finest contours - smooth cutting surfaces - no further processing necessary Precitec's fine cutting system with integrated camera monitoring is used for high-precision applications. The outstanding beam quality of the...
High-power welding head in modular design EFFICIENT capable for highest laser power can be expanded with pre, in and post process monitoring high-quality welding by means of high-grade optics and...
The DS 1.5" Cutting Head is designed for bevel cutting and for 3D applications in modern sheet metal processing with CO2 lasers. It can be used for the burr-free processing...
The HP1.5″ cutting head is applied universally in modern sheet metal production in flatbed and pipe cutting systems with CO2 lasers. The proved cartridge change system makes switching pre-adjustable...