Precitec, Inc. Datasheets for Laser Cutting and Welding Machines
Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form.
Laser Cutting and Welding Machines: Learn more
| Product Name | Notes |
|---|---|
| Features: complete system consisting of linear drive (LD30C, LD30 N), cutting system, controller and collimation unit integrated, non-contact, patented distance sensors ultra-slim design minimal weight no TCP change after vertical... | |
| Features: integrated, non-contact, patented distance sensors ultra-slim design minimal weight vertical and horizontal lens adjustment causes no TCP change small measuring spot error signals if collision or cable breakage occurs... | |
| Features: multi-sensor system automatic real-time monitoring automatic data backup definition of error categories rejection of faulty parts Windows-based software SQL database time-sharing operation error analysis statistics 100% documentation remote control... | |
| Precitec's fine cutting system with integrated camera monitoring is used for high-precision applications where laser power of up to 500 W are required. The outstanding beam quality of the beam... | |
| The LightCutter is suitable for integration in small and medium-sized flatbed cutting systems. Stainless steel and aluminum can be cut with the best cutting quality to a gauge of 5... | |
| The solid cutter system is the result of Precitec's many years of experience in laser cutting. The fast responding distance sensors with integrated height adjustment guarantee constantly high cutting quality... | |
| The SolidCutter is suitable for e.g. attaching cut-outs in profiles made of high tensile steel in automotive manufacturing. Even with complex formed components, the fast reaction distance control guarantees an... |