Precitec, Inc. Laser Cutting System YK52

Description
Features: complete system consisting of linear drive (LD30C, LD30 N), cutting system, controller and collimation unit integrated, non-contact, patented distance sensors ultra-slim design minimal weight no TCP change after vertical and horizontal lens adjustment error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded magnetic safe break coupling (optional) air cooling of the lens by means of cutting gas air cooling of sensor inserts possible quartz optics with optimized imaging characteristics
Description
Features: complete system consisting of linear drive (LD30C, LD30 N), cutting system, controller and collimation unit integrated, non-contact, patented distance sensors ultra-slim design minimal weight no TCP change after vertical and horizontal lens adjustment error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded magnetic safe break coupling (optional) air cooling of the lens by means of cutting gas air cooling of sensor inserts possible quartz optics with optimized imaging characteristics

Suppliers

Company
Product
Description
Supplier Links
Laser Cutting System - YK52 - Precitec, Inc.
Wixom, MI, United States
Laser Cutting System
YK52
Laser Cutting System YK52
Features: complete system consisting of linear drive (LD30C, LD30 N), cutting system, controller and collimation unit integrated, non-contact, patented distance sensors ultra-slim design minimal weight no TCP change after vertical and horizontal lens adjustment error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded magnetic safe break coupling (optional) air cooling of the lens by means of cutting gas air cooling of sensor inserts possible quartz optics with optimized imaging characteristics

Features:

  • complete system consisting of linear drive (LD30C, LD30 N), cutting system, controller and collimation unit
  • integrated, non-contact, patented distance sensors
  • ultra-slim design
  • minimal weight
  • no TCP change after vertical and horizontal lens adjustment
  • error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded
  • magnetic safe break coupling (optional)
  • air cooling of the lens by means of cutting gas
  • air cooling of sensor inserts possible
  • quartz optics with optimized imaging characteristics
Supplier's Site
Laser Cutting Head - YK52 - Precitec, Inc.
Wixom, MI, United States
Laser Cutting Head
YK52
Laser Cutting Head YK52
Features: integrated, non-contact, patented distance sensors ultra-slim design minimal weight vertical and horizontal lens adjustment causes no TCP change small measuring spot error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded air cooling of the lens by means of cutting gas air cooling of sensor inserts possible (only with focal lengths of 120 mm and 150 mm) magnetic safe break coupling (optional)

Features:

  • integrated, non-contact, patented distance sensors
  • ultra-slim design
  • minimal weight
  • vertical and horizontal lens adjustment causes no TCP change
  • small measuring spot
  • error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded
  • air cooling of the lens by means of cutting gas
  • air cooling of sensor inserts possible (only with focal lengths of 120 mm and 150 mm)
  • magnetic safe break coupling (optional)
Supplier's Site

Technical Specifications

  Precitec, Inc. Precitec, Inc.
Product Category Laser Processing Equipment Laser Processing Equipment
Product Number YK52 YK52
Product Name Laser Cutting System Laser Cutting Head
Type Complete or Turnkey System Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details
2100nm Laser Module(30W) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Urinary calculi, Prostatic hyperplasia, Bladder tumors
View Details
Acousto-Optic Frequency Shifters -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details