Precitec, Inc. Welding Head YW52

Description
High-power welding head in modular design EFFICIENT capable for highest laser power can be expanded with pre, in and post process monitoring high-quality welding by means of high-grade optics and adaptable protective shield gas supply long protective window lifetime by application-specific CrossJet concepts FLEXIBLE modular design individual, customer-specific configuration simple integration into existing systems different focal lengths for collimation and focusing USER FRIENDLY & SAFE simple teaching thanks to monitoring camera easy optics exchange monitored protective window cartridge operating status can be monitored by PC System types / Lasers: robot gantry systems customised machinery for all diode and solid-state lasers like Nd:YAG, disc and fibre lasers Technical Specification: max. laser power: 20 kW focal lengths collimation: 100, 125, 150, 200 mm focal lengths focusing: 150 to 1000 mm mass: 3 to 6 kg, depending on construction dimensions (standard module): 74 x 74 mm (edges dimension)
Description
High-power welding head in modular design EFFICIENT capable for highest laser power can be expanded with pre, in and post process monitoring high-quality welding by means of high-grade optics and adaptable protective shield gas supply long protective window lifetime by application-specific CrossJet concepts FLEXIBLE modular design individual, customer-specific configuration simple integration into existing systems different focal lengths for collimation and focusing USER FRIENDLY & SAFE simple teaching thanks to monitoring camera easy optics exchange monitored protective window cartridge operating status can be monitored by PC System types / Lasers: robot gantry systems customised machinery for all diode and solid-state lasers like Nd:YAG, disc and fibre lasers Technical Specification: max. laser power: 20 kW focal lengths collimation: 100, 125, 150, 200 mm focal lengths focusing: 150 to 1000 mm mass: 3 to 6 kg, depending on construction dimensions (standard module): 74 x 74 mm (edges dimension)

Suppliers

Company
Product
Description
Supplier Links
Welding Head - YW52 - Precitec, Inc.
Wixom, MI, United States
Welding Head
YW52
Welding Head YW52
High-power welding head in modular design EFFICIENT capable for highest laser power can be expanded with pre, in and post process monitoring high-quality welding by means of high-grade optics and adaptable protective shield gas supply long protective window lifetime by application-specific CrossJet concepts FLEXIBLE modular design individual, customer-specific configuration simple integration into existing systems different focal lengths for collimation and focusing USER FRIENDLY & SAFE simple teaching thanks to monitoring camera easy optics exchange monitored protective window cartridge operating status can be monitored by PC System types / Lasers: robot gantry systems customised machinery for all diode and solid-state lasers like Nd:YAG, disc and fibre lasers Technical Specification: max. laser power: 20 kW focal lengths collimation: 100, 125, 150, 200 mm focal lengths focusing: 150 to 1000 mm mass: 3 to 6 kg, depending on construction dimensions (standard module): 74 x 74 mm (edges dimension)

High-power welding head in modular design

EFFICIENT

  • capable for highest laser power
  • can be expanded with pre, in and post process monitoring
  • high-quality welding by means of high-grade optics and adaptable protective shield gas supply
  • long protective window lifetime by application-specific CrossJet concepts

FLEXIBLE

  • modular design
  • individual, customer-specific configuration
  • simple integration into existing systems
  • different focal lengths for collimation and focusing

USER FRIENDLY & SAFE

  • simple teaching thanks to monitoring camera
  • easy optics exchange
  • monitored protective window cartridge
  • operating status can be monitored by PC

System types / Lasers:

  • robot
  • gantry systems
  • customised machinery
  • for all diode and solid-state lasers like Nd:YAG, disc and fibre lasers

Technical Specification:

  • max. laser power: 20 kW
  • focal lengths collimation: 100, 125, 150, 200 mm
  • focal lengths focusing: 150 to 1000 mm
  • mass: 3 to 6 kg, depending on construction
  • dimensions (standard module): 74 x 74 mm (edges dimension)
Supplier's Site

Technical Specifications

  Precitec, Inc.
Product Category Laser Processing Equipment
Product Number YW52
Product Name Welding Head
Type Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

Quartz Reflector -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; ReflectIsolator
View Details
One-Dimensional Acousto-Optic Deflectors -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Laser Operation Micromachining
View Details
Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module
Laser Operation Cutting; Marking
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details