Precitec, Inc. Datasheets for Laser Processing Equipment
Laser processing equipment uses high-powered lasers to cut, trim, perforate, weld, or join a variety of materials in plate or sheet form.
Laser Processing Equipment: Learn more
| Product Name | Notes |
|---|---|
| All-purpose cutting head with cartridge replacement system The HP1.5" and HP2" Cutting Heads are used for modern sheet metal processing in flatbed and pipe-cutting systems. The time-tested cartridge replacement system... | |
| Features: compact design modular system straight and angled versions available can be configured to suit different applications protective window cartridge optional protective window monitoring system (presence, contamination) integrated LWM sensors,... | |
| Features: complete system consisting of linear drive (LD30C, LD30 N), cutting system, controller and collimation unit integrated, non-contact, patented distance sensors ultra-slim design minimal weight no TCP change after vertical... | |
| Features: for higher laser powers >500 W larger focal lengtsh and lens diameter integrated, non-contact, patented distance sensors (optional) high quality optics | |
| Features: integrated, non-contact, patented distance sensors faster changing of focal lengths thanks to exchangeable cartridges error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded... | |
| Features: integrated, non-contact, patented distance sensors modular system error signal if a collision occurs or if measuring area tolerances are exceeded patented cable break detection magnetic protection if collision occurs... | |
| Features: integrated, non-contact, patented distance sensors modular system error signals if collision or cable breakage occurs or if measuring area tolerances are exceeded mechanical protection if collision occurs (optional) magnetic... | |
| Features: integrated, non-contact, patented distance sensors ultra-slim design minimal weight vertical and horizontal lens adjustment causes no TCP change small measuring spot error signals if collision or cable breakage occurs... | |
| Features: multi-sensor system automatic real-time monitoring automatic data backup definition of error categories rejection of faulty parts Windows-based software SQL database time-sharing operation error analysis statistics 100% documentation remote control... | |
| Finest contours - smooth cutting surfaces - no further processing necessary Precitec's fine cutting system with integrated camera monitoring is used for high-precision applications. The outstanding beam quality of the... | |
| High-power welding head in modular design EFFICIENT capable for highest laser power can be expanded with pre, in and post process monitoring high-quality welding by means of high-grade optics and... | |
| Cladding improves wear resistance and corrosion characteristics of a component or a component area. Therefore, the compact and solid cladding head YC30 is intended for fiber-guided laser in the medium... | |
| Cladding improves wear resistance and corrosion characteristics of a component or a component area. Therefore, the compact and solid cladding head YC52 is intended for fiber-guided laser in the medium... | |
| Precitec's fine cutting system with integrated camera monitoring is used for high-precision applications where laser power of up to 500 W are required. The outstanding beam quality of the beam... | |
| The DS 1.5" Cutting Head is designed for bevel cutting and for 3D applications in modern sheet metal processing with CO2 lasers. It can be used for the burr-free processing... | |
| The FormWelder Plus welds spatially limited, flat parts quickly and precisely. The integrated X/Y axis system assumes the highly-dynamic and precise contour movement. Process monitoring also controls welding up to... | |
| The Glue Bead Monitor GBM is a real-time monitoring system for series production and it provides online quality-relevant information glue bead geometry. It detects defect on surfaces after glue bead... | |
| The HP1.5″ cutting head is applied universally in modern sheet metal production in flatbed and pipe cutting systems with CO2 lasers. The proved cartridge change system makes switching pre-adjustable... | |
| The lens break sensor serves for recognizing lens damage as well as larger spatters. Subsequent damage and contamination of the processing system caused by the destruction of the lens can... | |
| The LightCutter is suitable for integration in small and medium-sized flatbed cutting systems. Stainless steel and aluminum can be cut with the best cutting quality to a gauge of 5... | |
| The piercing sensor serves to monitor the piercing and cutting processes. There is an enormous savings in time compared to preprogrammed times for piercing, because the actual piercing time is... | |
| The solid cutter system is the result of Precitec's many years of experience in laser cutting. The fast responding distance sensors with integrated height adjustment guarantee constantly high cutting quality... | |
| The SolidCutter is suitable for e.g. attaching cut-outs in profiles made of high tensile steel in automotive manufacturing. Even with complex formed components, the fast reaction distance control guarantees an... |