P.B.A. Industrial Supplies Ltd. Datasheets for Hose Clamps and Band Clamps
Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Hose Clamps and Band Clamps: Learn more
| Product Name | Notes |
|---|---|
| Double bolt clamps are made of plated ductile iron. Inner surface has dual gripping ridges. Bolt lugs are reinforced to prevent bending out of alignment. | |
| HAS Gear Clamps are constructed with a 5/16 " HEX slotted 305 stainless steel screw, 1/2 " 301 stainless steel band and housing. | |
| HS Gear Clamps are constructed with a 5/16 " HEX slotted carbon steel screw, 1/2" 201 stainless steel band and 301 stainless steel housing. | |
| MAH - 1/4 " slotted HEX head screw and 5/16 " wide band. 301 stainless steel band and housing. 410 stainless steel screw. MAS - 1/4 " slotted HEX head... | |
| MH Gear Clamps have a 1/4 " slotted HEX head screw and 5/16 " wide band. 301 stainless steel band and housing, with a carbon steel screw. | |
| Preformed Clamps are available in high Galvanized Carbon Steel, Steel or Stainless Steel. They can be double wrapped for additional strength. Install is with a simple lever or clamp tension... | |
| Robust, durable one-piece design offers positive, tamper resistant seal. Smooth edges prevent damage to hose. Oetiker 2 Ear Clamps allow for a quick and easy install. | |
| T-Bolt Clamps are available in both Carbon and Stainless Steel. They are used where gear clamps do not provide adequate strength. They have a large size range and are tightened... |