P.B.A. Industrial Supplies Ltd. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| BSPP Fittings Series Available Include: 5M0512 (BSPP Female Swivel), 5M0542 (BSPP Female 45° Elbow Swivel), 5M0592 (BSPP Female 90° Elbow Swivel) | |
| Bulkhead Adapter Series Available Include: 5225, 5275, 5325, 5375, 5525, 5725, 5726 and 5924 | |
| Caterpillar Flange Fittings Series Available Include: 9M3911 (Caterpillar Flange), 9M3941 (Caterpillar Flange 45° Elbow), 9M3991 (Caterpillar Flange 90° Elbow) | |
| Code 61 Fittings Series Available Include: 9M3311 (Code 61), 9M3341 (Code 61 45° Elbow), 9M3391 (Code 61 90° Elbow) | |
| Code 62 Fittings Series Available Include: 9M3611 (Code 62), 9M3641 (Code 62 45° Elbow), 9M3691 (Code 62 90° Elbow) | |
| Combination Nipples have a male NPT thread on one end by hose barb on the other. They are available in unplated steel and stainless steel. Note: Combination Nipples are intended... | |
| Dust Cap Dust Caps are constructed of Aluminum, Stainless Steel, Brass and Glass Reinforced for a variety of applications. | |
| Dust Plug Dust Plugs are constructed of Aluminum, Stainless Steel, Brass and Glass Reinforced for a variety of applications. | |
| Female Coupler x Female NPT Part D couplings are constructed of Aluminum, Stainless Steel, Brass and Glass Reinforced for a variety of applications. | |
| Female Coupler x Hose Shank Part Ccouplings are constructed of Aluminum, Stainless Steel, Brass and Glass Reinforced for a variety of applications. | |
| Female Coupler x Male NPT Part B couplings are constructed of Aluminum, Stainless Steel, Brass and Glass Reinforced for a variety of applications. | |
| Flange Adapter Series Available Include: 9713, 9743, 9793, 9816, 9846, 9896, 9903, 9906, 9903K, 9906K, 9975 and 9975V | |
| Flareless Adapter Series Available Include: 7015, 7105, 7129, 7165, 7205, 7229, 7255, 7305, 7306, 7315, 7325, 7355, 7405, 7455, 7505, 7515, 7605, 7655, 7705, 7715, 7716, 7755, 7805, 7924 and... | |
| Flareless Metric Tube Adapter Series Available Include: 81, 88, 92-R, 92-M, 93-NPT, 93-R, 93-M, 94-NPT, 94-R, 94-M, 98, 99, 100, 101, 102, 119, 120, 121, 126-NPT, 126-R, 130-R, 130-M, 132A,... | |
| Hose Menders are used when two or more lengths of hose have to be joined together. These fittings are available in plated steel. Note: Menders are not suitable for compressible... | |
| INV 45° Fittings Series Available Include: 3M2910 (INV 45° Male Swivel), 3M2940 (INV 45° Male 45° Elbow Swivel), 3M2990 (INV 45° Male 90° Elbow Swivel) | |
| JIC 37° Fittings Series Available Include: 5M2512 (JIC 37° Female Swivel) , 5M2542 (JIC 37° Female 45° Elbow Swivel), 5M2592 (JIC 37° Female 90° Elbow Swivel), 3M2510 (JIC 37° Male)... | |
| JIC Adapter Series Available Include: 5100, 5105, 5129, 5165, 5205, 5229, 5255, 5305, 5355, 5405, 5435, 5436, 5455, 5505, 5605, 5655, 5705, 5755, 5805 and 5955 | |
| JIC Swivel Adapter Series Available Include: 5106, 5156, 5356, 5506, 5706, 5707, 9100, 9256, 9400, 9640, 9690 and 9695 | |
| Male Adapter x Female NPT Part A couplings are constructed of Aluminum, Stainless Steel, Brass and Glass Reinforced for a variety of applications. | |
| Male Adapter x Hose Shank Part E couplings are constructed of Aluminum, Stainless Steel, Brass and Glass Reinforced for a variety of applications. | |
| Male Adapter x Male NPT Part F couplings are constructed of Aluminum, Stainless Steel, Brass and Glass Reinforced for a variety of applications. | |
| Male and Female Ends are available for installation to equipment. Simply press two universal ends together and twist until they are locked together. Not for pressure over 115 PSI. | |
| Metric and BSP Adapter Series Available Include: 40510, 40610, 40611, 40710, 41000, 41300, 43810, 43811, 44010, 44011, 80030, 80505, 80510, 80513, 80514, 80520, 80528, 80529, 80530, 80560, 80582, 80590, 80595,... | |
| NPSM Adapter Series Available Include: 9205, 9255, 9355, 9385, 9405, 9406, 9455, 9456, 9457 and 9458 | |
| NPTF Adapter Series Available Include: 3069, 3109, 3149, 3159, 3169, 3179, 3209, 3309, 3359, 3369, 3409, 3439, 3509, 3529, 3539, 3559, 3609, 3709, 3719, 3749, 3759, 3809 and 3959 | |
| NPTF Fittings Series Available Include: 3M2810 (NPTF Male), 3M5810 (NPTF Male Swivel) | |
| ORB Adapter Series Available Include: 3218, 3239, 3249, 3269, 3459, 3469, 5315, 5316, 5365, 5515, 5516, 5715, 5716, 7237, 7238, 9315, 9316, 9365, 9515 and 9950 | |
| ORFS Adapter Series Available Include: 4005, 4100, 4101, 4105, 4109, 4129, 4205, 4229, 4305, 4315, 4316, 4325, 4365, 4405, 4505, 4506, 4515, 4525, 4629, 4705, 4706, 4707, 4715, 4716, 4924... | |
| ORFS Fittings Series Available Include: 5M2411 (ORFS Female Swivel), 5M2443 (ORFS Female 45° Elbow Swivel), 5M2493 (ORFS Female 90° Elbow Swivel), 3M2410 (ORFS Male) | |
| SAE 45° Fittings Series Available Include: 5M2612 (SAE 45° Female Swivel), 5M2692 (SAE 45° Female 90° Elbow Swivel) | |
| The course thread and wing nuts allow for easy coupling in the field. The interlocking clamps lock over the collar on the hose stem to create excellent fitting retention. Male-Female... |