P.B.A. Industrial Supplies Ltd. Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| A flexible smooth clear polyurethane elastomer bonded to a coated spring steel wire helix. Features high abrasion and puncture resistance and excellent chemical and oil resistance. | |
| A medium weight extremely flexible wire reinforced PVC duct suitable for fume removal, light dust collection and general ducting. | |
| A wire reinforced two/three/four ply polyurethane duct with excellent abrasion resistance, low temperature and chemical resistance. HD version available for extra abrasion resistance. | |
| A wire reinforced, TPR elastomer, with good resistance to abrasion, chemicals and weathering. Excellent low and high temperature properties makes this a truly versatile indoor/outdoor ducting. For general dust and... | |
| Black abrasion and weather resistant synthetic rubber cover with black abrasion resistant natural rubber tube. Green stripe on 1/4" thick tube. | |
| Black abrasion and weather resistant synthetic rubber cover with synthetic rubber tube. | |
| Black abrasion resistant rubber/PVC. | |
| Black abrasion, weather and oil resistant nitrile rubber cover with oil resistant nitrile rubber hose. | |
| Black smooth abrasion and weather resistant synthetic rubber. | |
| Black static conductive synthetic rubber cover with thick black static conductive abrasion resistant natural rubber tube. | |
| Black weather and abrasion resistant cover with black abrasion resistant pure gum rubber tube. | |
| Black, abrasion, gasoline and oil resistant synthetic rubber with blue stripe. | |
| Black, grey, red, blue or yellow, oil, weather and abrasion resistant nitrile/pvc cover with nitrile tube. | |
| Blue, brown or green PVC impregnation. | |
| Clear abrasion and weather resistant extra soft PVC with blue helix. | |
| Clear PVC non-marking. Foodflex has a cream colour PVC helix, Clearflex has clear helix. | |
| Clear smooth PVC | |
| Construction: Tube - Black heat & weather resistant EPDM rubber. Reinforcement - Two spirals of synthetic textile. Cover - Black heat resistant EPDM rubber. Resistant to anti-freeze solutions. | |
| Construction: Tube - Black heat resistant EPDM. Reinforcement - Four spiral polyester yarn. Cover - White smooth EPDM. | |
| Construction: Tube - Black nitrile, Class A, PVC / Nitrile Tube. Reinforcement - High tensile synthetic yarn. Cover - Black, blue, grey, green, yellow, or red neoprene. | |
| Construction: Tube - Black Oil and gasoline resistant nitrile Reinforcement - High tensile wire helix and layers of synthetic yarn. Cover - Black oil, gasoline and weather resistant synthetic rubber. | |
| Construction: Tube - Black synthetic compounded for heat resistance. Reinforcement - Two layers of synthetic yarns. Cover - Green cover. Resistant to lactic acid, animal & butter fats, heat weathering... | |
| Construction: Tube - Black synthetic heat resistant rubber. Reinforcement - Multiple spirals of moisture resistant synthetic yarn. Cover - Green abrasion resistant rubber. | |
| Construction: Tube - EPDM rubber oil resistant. Reinforcement - Multi-spiral synthetic yarn. Cover - Black EPDM oil resistant resists abrasion, cracking and weather checking. | |
| Construction: Tube - Extruded synthetic rubber. Cover - White 100% polyester single jacket with red stripe. | |
| Construction: Tube - Red heat resistant silicone. Reinforcement - 3 plies of polyester. Cover - Blue heat and weather resistant silicone. | |
| Construction: Tube - Red heat resistant silicone. Reinforcement - Single ply polyester braid. Cover - Blue heat and weather resistant silicone. | |
| Construction: Tube - Smooth cream coloured PVC Reinforcement - PVC Helix Cover - Corrugated cream coloured PVC | |
| Construction: Tube - Smooth PVC. Reinforcement - PVC Helix. Cover - Solid cream PVC. | |
| Construction: Tube - White heat resistant synthetic rubber. Reinforcement - Two layers of synthetic yarns, fungus & mould resistant. Cover - White synthetic rubber heat and abrasion resistant. | |
| Construction Inner Tube - Extruded Teflon, smooth bore Cover and Reinforcement - One braid of high tensile stainless steel | |
| Construction Inner Tube - Oil and heat resistant synthetic rubber Cover - Synthetic rubber with high temperature, ozone, abrasion resistance. Reinforcement - Four spirals of high tensile steel wire. | |
| Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Impregnated textile braid, oil and mildew resistant Reinforcement - Textile braid plus a single wire braid | |
| Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - Four spirals of high tensile steel wire. | |
| Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - One braid of high strength synthetic yarn | |
| Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - One braid of high tensile steel wire | |
| Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - Two braids of high tensile steel wire | |
| Corrugated clear abrasion and weather resistant Polyurethane. PU Vac has a grey PVC helix and PU Vac Lite has a cream coloured PVC helix. | |
| Corrugated clear PVC with clear rigid PVC helix. | |
| Corrugated clear PVC with cream coloured rigid PVC helix. | |
| Cover is pin-pricked to vent vapour and prevent ballooning. | |
| Green corrugated chemical resistant EPDM rubber with UHMW polyethylene tube. | |
| Green polyethylene and Black EPDM. | |
| Green smooth chemical resistant EPDM rubber cover with cross-linked polyethylene tube. | |
| High tensile fiber reinforced PVC cover bonded to a coated spring steel wire helix. | |
| Minimum burst on all sizes is 180PSI. Recommended for working temperatures of up to 212°F. Specially blended tube for long life under severe conditions. | |
| Neoprene impregnated polyester fabric, enclosed steel wire helix; integral liner. One ply construction for general purpose applications. | |
| Neoprene impregnated polyester fabric, enclosed steel wire helix; integral liner. Two ply construction for general purpose applications. | |
| Neoprene rubber and neoprene woven nylon or silicone rubber and silicone woven fiberglass. For use on piping systems including hot and cold water, oil, gas, petroleum, sewage sludge, slurries, brine... | |
| One / two ply vinyl-coated fabric with orange vinyl scuff-strip, spring steel wire helix and smooth bore. Meets UL 940-V flammability rating. | |
| Red abrasion resistant EPDM cover with Chlorobutyl synthetic rubber tube. | |
| Red abrasion resistant natural rubber tube and cover. | |
| Red, heat, oil and weather resistant Neoprene cover with nitrile tube. | |
| Red, heat, weather and abrasion resistant EPDM synthetic rubber tube and cover. | |
| Red, oil, grease, weather and abrasion resistant nitrile/pvc cover with nitrile tube. | |
| Silicone rubber coated fibreglass fabric with spring steel wire helix. Offers lightweight and maximum flexibility coupled with high temperature resistance. | |
| Similar to U-9 but having a silicone rubber coated fiberglass liner for smoother flow and higher pressure ratings. | |
| Smooth clear PVC with wire helix. Super Wirevac has additional layer of fabric reinforcement. | |
| Smooth clear, food grade PVC non-marking with red rigid PVC Helix. | |
| Smooth red abrasion and weather resistant EPDM synthetic rubber tube and cover. | |
| Smooth Yellow cut and abrasion resistant rubber cover with oil mist resistant synthetic rubber tube. | |
| Specially blended tube for long life under severe conditions. Minimum burst on all sizes is 180PSI. Recommended for working temperatures of up to 212°F. | |
| Thick black corrugated abrasion and weather resistant synthetic blend cover. Red 3/8" thick super abrasion resistant natural rubber tube. | |
| Tube - Clear EVA (Ethylene vinyl acetate) Reinforcement - Multiple layers of polyester yarn Cover - Clear abrasion and weather resistant EVA | |
| Tube - Co-extruded blue LLDPE/rubber blend Reinforcement - High tensile synthetic textile Cover - Black smooth oil and abrasion resistant synthetic rubber | |
| Wide pitch, Neoprene impregnated cotton fabric with enclosed spring steel wire helix. Available in yellow, orange and black. Also available with black wear strip. Ideal for applications where maximum flexibility... | |
| Yellow cut and abrasion resistant cover with red stripe. Tube is oil resistant synthetic rubber. | |
| Yellow cut and abrasion resistant rubber cover with oil mist resistant synthetic rubber tube. | |
| Yellow cut and abrasive resistant cover with blue stripe. Tube is oil resistant synthetic rubber. |