P.B.A. Industrial Supplies Ltd. Datasheets for Hydraulic Hose
Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools.
Hydraulic Hose: Learn more
| Product Name | Notes |
|---|---|
| Construction Inner Tube - Extruded Teflon, smooth bore Cover and Reinforcement - One braid of high tensile stainless steel | |
| Construction Inner Tube - Oil and heat resistant synthetic rubber Cover - Synthetic rubber with high temperature, ozone, abrasion resistance. Reinforcement - Four spirals of high tensile steel wire. | |
| Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Impregnated textile braid, oil and mildew resistant Reinforcement - Textile braid plus a single wire braid | |
| Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - Four spirals of high tensile steel wire. | |
| Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - One braid of high strength synthetic yarn | |
| Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - One braid of high tensile steel wire | |
| Construction Inner Tube - Seamless, oil and heat resistant synthetic rubber Cover - Oil, abrasion and weather resistant synthetic rubber Reinforcement - Two braids of high tensile steel wire |