P.B.A. Industrial Supplies Ltd. Datasheets for Conveyor Belts
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor Belts: Learn more
| Product Name | Notes |
|---|---|
| An open belt with smooth surface for medium or heavy transportation. | |
| The P.100R is an open radius belt with heavy outer links on both sides. | |
| The P.12-408 has a closed flat top surface best suited for light transport and small transfers. | |
| The P.25-400 is an open belt with smooth top surface for cooling and drainage. | |
| The P.25-400F has an open friction top for transport of packed goods on slight inclines. | |
| The P.25-406 belt has a perforated top with a one mm opening for draining of small products. | |
| The P.25-408 has a flat top closed surface and is used for general light transportation. | |
| The P.25-411 is an open belt with a curved surface for min product contact. | |
| The P.25-800 is a flat top closed surface belt used for general food applications. | |
| The P.25-830 belt has a closed cone top for use with frozen products and positioning on small inclines. | |
| The P.50-100 belt has an open top for drainage and medium or heavy duty transport. | |
| The P.50-300 has a tight open grid top for drainage, it lifts the product and minimizes contact. | |
| The P.50-401 has a very open surface which allows max airflow for cooling and freezing areas. | |
| The P.50-600 has a perforated flat top for light drainage. | |
| The P.50-600F has a closed friction top surface for slightly inclined conveyors. | |
| The P.50-606 has a perforated flat top surface. | |
| The P.50-608 has a closed flat top and is used for general transportation. | |
| The P.50-808 has a closed flat top surface for food applications. | |
| The P.50-830 has a closed nub top surface for food applications. |