Interface Displays & Controls Datasheets for Control Panels
Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
Control Panels: Learn more
| Product Name | Notes |
|---|---|
| Designed as a drop-in replacement for current CRT-based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. | |
| Interface has a series of cockpit control units (CCUs) available for avionic message applications. The primary function is to accept serial data from the host computer and display it in... | |
| Interface manufactures an array of custom control display units (CDUs) and industry-standard multi-function control display units (MCDUs). These products employ a full-color AMLCD along with integrated keyboard and modular electronics. | |
| The CPDA is a self-contained assembly designed to be the primary user interface for the Mode 5 IFF Transponder installed in most military aircraft. A 4.1" wide VGA color active... | |
| The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks®, Linux, Windows® XPe, etc.) and application software. The 5.7"... |