Interface Displays & Controls Datasheets for Warning Lights
Warning lights provide a visual indication of a hazardous situation.
Warning Lights: Learn more
| Product Name | Notes |
|---|---|
| - NVIS-compatible illumination - 32 or more legends - Aviation colors - Military finishes - High reliability performance - Day/night visibility - High temperature range - Low-power - Wide viewing... | |
| As a form, fit, and function replacement for the current, low-reliability, rotating beacon light, Interface’s Anti-Collision Beacon Light is the next generation in aviation lighting. The unit’s MTBF is over... | |
| The Data Entry Display unit includes 5 rows of alphanumeric characters with 24 characters in each row for a total of 120 characters. It is compatible for use in Night... | |
| Anti-collision light compliant with the CS/FAR 27, CS/FAR 29, and JAR-OPS 3. The unit is also NVISfriendly in accordance to MIL-STD-3009 and optionally equipped with IR module for covert function. | |
| Navigation (position) lights compliant with the CS/FAR 27, CS/FAR 29, and JAR-OPS 3. The units are also NVIS-friendly in accordance to MIL-STD-3009 and optionally equipped with IR module for covert... |