Interface Displays & Controls Multi-Function Control Display Unit MCDU

Description
The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks®, Linux, Windows® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be configured for NVIS operation. Standard interfaces include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video inputs (NTSC, PAL, RS-170), which can be displayed on the unit. The MCDU has non-volatile memory, Ethernet, and USB. The keypad and annunciator legends can be easily modified to custom-specific applications.
Description
The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks®, Linux, Windows® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be configured for NVIS operation. Standard interfaces include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video inputs (NTSC, PAL, RS-170), which can be displayed on the unit. The MCDU has non-volatile memory, Ethernet, and USB. The keypad and annunciator legends can be easily modified to custom-specific applications.

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Control Display Unit - MCDU - Interface Displays & Controls
Oceanside, CA, USA
Multi-Function Control Display Unit
MCDU
Multi-Function Control Display Unit MCDU
The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks®, Linux, Windows® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be configured for NVIS operation. Standard interfaces include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video inputs (NTSC, PAL, RS-170), which can be displayed on the unit. The MCDU has non-volatile memory, Ethernet, and USB. The keypad and annunciator legends can be easily modified to custom-specific applications.

The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks®, Linux, Windows® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be configured for NVIS operation. Standard interfaces include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video inputs (NTSC, PAL, RS-170), which can be displayed on the unit. The MCDU has non-volatile memory, Ethernet, and USB. The keypad and annunciator legends can be easily modified to custom-specific applications.

Supplier's Site

Technical Specifications

  Interface Displays & Controls
Product Category Control Panels
Product Number MCDU
Product Name Multi-Function Control Display Unit
Panel Type Operator Console
Panel Operation Electrical
Operator Input Buttons/Knobs
Display Type Video Monitor
Secondary Applications Military
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Panel Type Fire Alarm
Panel Operation Electrical
Secondary Applications Smoke
View Details
Hydraulic and Pneumatic Local Control Panels -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Hydraulic; Pnumatic
Secondary Applications Industrial
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details