Micro Crystal AG 32.768 kHz Low Power Clock Oscillator (Medical Grade) OV-7605-C8 Medical

Description
The OV-7605-C8 Medical is a low frequency SMT Oscillator Module built with an integrated CMOS circuit together with Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. OV-7605-C8 Medical is dedicated for specific use in Class III implantable medical devices and benefits from long-term reliability which is of utmost importance and a hallmark of Micro Crystal’s entire medical implantable grade portfolio. Key Specifications Frequency: 32.768 kHz Supply Voltage: 1.6 to 5.5 V Current Consumption: 450 nA Frequency Tolerance: ±20 ppm Start-up Time: 0.5 s (max) Aging: ±2.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 2.0 x 1.2 x 0.80 mm Features Safe for Helium environment Proprietary manufacturing and testing processes Extended operating temperature range Customer specific testing/screening on request Components and manufacturing traceability records retained Small size, low profile, lightweight Wide supply voltage range Very low power consumption CLKOUT enable/disable Applications Pacemakers Defibrillators Neurostimulators Cardiac Monitoring Devices Implantable Drug Delivery Pumps Infusion Pumps Cochlear Implants Smart Orthopedic Implants
Request a Quote Datasheet
Description
The OV-7605-C8 Medical is a low frequency SMT Oscillator Module built with an integrated CMOS circuit together with Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. OV-7605-C8 Medical is dedicated for specific use in Class III implantable medical devices and benefits from long-term reliability which is of utmost importance and a hallmark of Micro Crystal’s entire medical implantable grade portfolio. Key Specifications Frequency: 32.768 kHz Supply Voltage: 1.6 to 5.5 V Current Consumption: 450 nA Frequency Tolerance: ±20 ppm Start-up Time: 0.5 s (max) Aging: ±2.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 2.0 x 1.2 x 0.80 mm Features Safe for Helium environment Proprietary manufacturing and testing processes Extended operating temperature range Customer specific testing/screening on request Components and manufacturing traceability records retained Small size, low profile, lightweight Wide supply voltage range Very low power consumption CLKOUT enable/disable Applications Pacemakers Defibrillators Neurostimulators Cardiac Monitoring Devices Implantable Drug Delivery Pumps Infusion Pumps Cochlear Implants Smart Orthopedic Implants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C8 Medical - Micro Crystal AG
Grenchen, Switzerland
32.768 kHz Low Power Clock Oscillator (Medical Grade)
OV-7605-C8 Medical
32.768 kHz Low Power Clock Oscillator (Medical Grade) OV-7605-C8 Medical
The OV-7605-C8 Medical is a low frequency SMT Oscillator Module built with an integrated CMOS circuit together with Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. OV-7605-C8 Medical is dedicated for specific use in Class III implantable medical devices and benefits from long-term reliability which is of utmost importance and a hallmark of Micro Crystal’s entire medical implantable grade portfolio. Key Specifications Frequency: 32.768 kHz Supply Voltage: 1.6 to 5.5 V Current Consumption: 450 nA Frequency Tolerance: ±20 ppm Start-up Time: 0.5 s (max) Aging: ±2.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 2.0 x 1.2 x 0.80 mm Features Safe for Helium environment Proprietary manufacturing and testing processes Extended operating temperature range Customer specific testing/screening on request Components and manufacturing traceability records retained Small size, low profile, lightweight Wide supply voltage range Very low power consumption CLKOUT enable/disable Applications Pacemakers Defibrillators Neurostimulators Cardiac Monitoring Devices Implantable Drug Delivery Pumps Infusion Pumps Cochlear Implants Smart Orthopedic Implants

The OV-7605-C8 Medical is a low frequency SMT Oscillator Module built with an integrated CMOS circuit together with Tuning Fork Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. OV-7605-C8 Medical is dedicated for specific use in Class III implantable medical devices and benefits from long-term reliability which is of utmost importance and a hallmark of Micro Crystal’s entire medical implantable grade portfolio.

Key Specifications

  • Frequency: 32.768 kHz
  • Supply Voltage: 1.6 to 5.5 V
  • Current Consumption: 450 nA
  • Frequency Tolerance: ±20 ppm
  • Start-up Time: 0.5 s (max)
  • Aging: ±2.0 ppm/year (max)
  • Operating Temperature: -40 to +85°C
  • Package: 2.0 x 1.2 x 0.80 mm

Features

  • Safe for Helium environment
  • Proprietary manufacturing and testing processes
  • Extended operating temperature range
  • Customer specific testing/screening on request
  • Components and manufacturing traceability records retained
  • Small size, low profile, lightweight
  • Wide supply voltage range
  • Very low power consumption
  • CLKOUT enable/disable

Applications

  • Pacemakers
  • Defibrillators
  • Neurostimulators
  • Cardiac Monitoring Devices
  • Implantable Drug Delivery Pumps
  • Infusion Pumps
  • Cochlear Implants
  • Smart Orthopedic Implants
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category Oscillators
Product Number OV-7605-C8 Medical
Product Name 32.768 kHz Low Power Clock Oscillator (Medical Grade)
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers