Micro Crystal AG 32.768 kHz Low Power Clock Oscillator OV-7604-C7

Description
OV-7604-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 32.768 kHz Supply Voltage: 1.2 to 5.5 V Current Consumption: 300 nA Frequency Tolerance: ±20 ppm Start-up Time: 0.5 s (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 1.0 mm Features Wide supply voltage range Very low power consumption 300nA Synchronized CLKOUT enable/disable Ultra small size, low profile, lightweight High shock and vibration resistant 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Wearables Metering Industrial Automotive Health Care Medical Portables
Request a Quote Datasheet
Description
OV-7604-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 32.768 kHz Supply Voltage: 1.2 to 5.5 V Current Consumption: 300 nA Frequency Tolerance: ±20 ppm Start-up Time: 0.5 s (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 1.0 mm Features Wide supply voltage range Very low power consumption 300nA Synchronized CLKOUT enable/disable Ultra small size, low profile, lightweight High shock and vibration resistant 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Wearables Metering Industrial Automotive Health Care Medical Portables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Grenchen, Switzerland
32.768 kHz Low Power Clock Oscillator
OV-7604-C7
32.768 kHz Low Power Clock Oscillator OV-7604-C7
OV-7604-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 32.768 kHz Supply Voltage: 1.2 to 5.5 V Current Consumption: 300 nA Frequency Tolerance: ±20 ppm Start-up Time: 0.5 s (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 1.0 mm Features Wide supply voltage range Very low power consumption 300nA Synchronized CLKOUT enable/disable Ultra small size, low profile, lightweight High shock and vibration resistant 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Wearables Metering Industrial Automotive Health Care Medical Portables

OV-7604-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid.

Key Specifications

  • Frequency: 32.768 kHz
  • Supply Voltage: 1.2 to 5.5 V
  • Current Consumption: 300 nA
  • Frequency Tolerance: ±20 ppm
  • Start-up Time: 0.5 s (max)
  • Aging: ±3.0 ppm/year (max)
  • Operating Temperature: -40 to +85°C
  • Package: 3.2 x 1.5 x 1.0 mm

Features

  • Wide supply voltage range
  • Very low power consumption 300nA
  • Synchronized CLKOUT enable/disable
  • Ultra small size, low profile, lightweight
  • High shock and vibration resistant
  • 100% Pb-free, RoHS-compliant
  • Automotive qualification according to AEC-Q200 available

Applications

  • IoT
  • Wearables
  • Metering
  • Industrial
  • Automotive
  • Health Care
  • Medical
  • Portables
Supplier's Site Datasheet
Oscillator, 32.768Khz, 3.2 X 1.5Mm, Hcmos; Frequency Nom Micro Crystal - 94M8600 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, 3.2 X 1.5Mm, Hcmos; Frequency Nom Micro Crystal
94M8600
Oscillator, 32.768Khz, 3.2 X 1.5Mm, Hcmos; Frequency Nom Micro Crystal 94M8600
OSCILLATOR, 32.768KHZ, 3.2 X 1.5MM, HCMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 3.2mm x 1.5mm; Supply Voltage Nom:3V; Product Range:-; Operating Temperature Min:-40°C; Frequency:32.768kHz RoHS Compliant: Yes

OSCILLATOR, 32.768KHZ, 3.2 X 1.5MM, HCMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 3.2mm x 1.5mm; Supply Voltage Nom:3V; Product Range:-; Operating Temperature Min:-40°C; Frequency:32.768kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number OV-7604-C7 94M8600
Product Name 32.768 kHz Low Power Clock Oscillator Oscillator, 32.768Khz, 3.2 X 1.5Mm, Hcmos; Frequency Nom Micro Crystal
Oscillator Type XO
Package / Form Factor Surface Mount Surface Mount
Features / Standards RoHS; Lead-Free RoHS
Frequency 0.0328 MHz 0.0328 MHz
Unlock Full Specs
to access all available technical data