Micro Crystal AG 100.000 kHz Low Power Clock Oscillator OM-0100-C7

Description
OM-0100-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 100.000 kHz Supply Voltage: 1.2 to 5.5 V Current Consumption: 650 nA Frequency Tolerance: ±20 ppm Start-up Time: 0.5 s (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 0.70 mm Features Wide supply voltage range Very low power consumption CLKOUT enable/disable Ultra small size, low profile, lightweight High shock and vibration resistant 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Wearables Metering Industrial Automotive Health Care Portables
Request a Quote Datasheet
Description
OM-0100-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 100.000 kHz Supply Voltage: 1.2 to 5.5 V Current Consumption: 650 nA Frequency Tolerance: ±20 ppm Start-up Time: 0.5 s (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 0.70 mm Features Wide supply voltage range Very low power consumption CLKOUT enable/disable Ultra small size, low profile, lightweight High shock and vibration resistant 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Wearables Metering Industrial Automotive Health Care Portables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Grenchen, Switzerland
100.000 kHz Low Power Clock Oscillator
OM-0100-C7
100.000 kHz Low Power Clock Oscillator OM-0100-C7
OM-0100-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 100.000 kHz Supply Voltage: 1.2 to 5.5 V Current Consumption: 650 nA Frequency Tolerance: ±20 ppm Start-up Time: 0.5 s (max) Aging: ±3.0 ppm/year (max) Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 0.70 mm Features Wide supply voltage range Very low power consumption CLKOUT enable/disable Ultra small size, low profile, lightweight High shock and vibration resistant 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Wearables Metering Industrial Automotive Health Care Portables

OM-0100-C7 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid.

Key Specifications

  • Frequency: 100.000 kHz
  • Supply Voltage: 1.2 to 5.5 V
  • Current Consumption: 650 nA
  • Frequency Tolerance: ±20 ppm
  • Start-up Time: 0.5 s (max)
  • Aging: ±3.0 ppm/year (max)
  • Operating Temperature: -40 to +85°C
  • Package: 3.2 x 1.5 x 0.70 mm

Features

  • Wide supply voltage range
  • Very low power consumption
  • CLKOUT enable/disable
  • Ultra small size, low profile, lightweight
  • High shock and vibration resistant
  • 100% Pb-free, RoHS-compliant
  • Automotive qualification according to AEC-Q200 available

Applications

  • IoT
  • Wearables
  • Metering
  • Industrial
  • Automotive
  • Health Care
  • Portables
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category Oscillators
Product Number OM-0100-C7
Product Name 100.000 kHz Low Power Clock Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details