Qorvo DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch CMD236C4

Description
Qorvo's CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD236C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Greensboro, NC, United States
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch
CMD236C4
DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch CMD236C4
Qorvo's CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD236C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Qorvo's CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines from five to three. The CMD236C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number CMD236C4
Product Name DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2 - 11 GHz 30 Watt GaN SP3T Switch - QPC2511 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -30 to 0.0 volts
View Details
0.5 - 6 GHz, 100 Watt, High Power GaN SPDT Switch - TGS2355 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Package Type Die
View Details
5 - 2000 MHz, 75 Ohm SP6T Switch - QPC6762 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) 5 volts
View Details
Absorptive, High Isolation SPDT Switch - QPC6324 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 5 volts
View Details