Qorvo Absorptive, High Isolation SPDT Switch QPC6324

Description
The QPC6324 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G/5G wireless infrastructure applications and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 ohm in the off state. The QPC6324 is +1.8V logic compatible. The QPC6324 is packaged in a RoHS-compliant, compact 4x4 mm surface-mount leadless package.
Request a Quote Datasheet
Description
The QPC6324 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G/5G wireless infrastructure applications and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 ohm in the off state. The QPC6324 is +1.8V logic compatible. The QPC6324 is packaged in a RoHS-compliant, compact 4x4 mm surface-mount leadless package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive, High Isolation SPDT Switch - QPC6324 - Qorvo
Greensboro, NC, United States
Absorptive, High Isolation SPDT Switch
QPC6324
Absorptive, High Isolation SPDT Switch QPC6324
The QPC6324 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G/5G wireless infrastructure applications and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 ohm in the off state. The QPC6324 is +1.8V logic compatible. The QPC6324 is packaged in a RoHS-compliant, compact 4x4 mm surface-mount leadless package.

The QPC6324 is a Silicon on Insulator (SOI) single-pole, double-throw (SPDT) switch, designed for use in 4G/5G wireless infrastructure applications and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability. No blocking capacitors are necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 ohm in the off state. The QPC6324 is +1.8V logic compatible.

The QPC6324 is packaged in a RoHS-compliant, compact 4x4 mm surface-mount leadless package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPC6324
Product Name Absorptive, High Isolation SPDT Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 - 3700 MHz Differential SPDT or Dual SPDT Switch - RFSW6222 - Qorvo
Specs
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
Min Operating Current 0.0900 mA
View Details
2.3 - 5.0 GHz 20 Watt Dual-channel Switch-LNA - QPB9380 - Qorvo
Specs
Standards and Certifications RoHS
Package Type LGA
View Details
DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC - CMD204 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) -5 to 0.0 volts
View Details
27 - 46 GHz Ka Band High Power SPDT Switch - TGS4302 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -5 to 5 volts
View Details