Texas Instruments LMV722-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier LMV722MX

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV722-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier - LMV722MX - Texas Instruments
Dallas, TX, United States
LMV722-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier
LMV722MX
LMV722-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier LMV722MX
10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 8-SOIC -40 to 85

10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 8-SOIC -40 to 85

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
LMV722MXDKR-ND
Instrumentation, OP Amps, Buffer Amps LMV722MXDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
LMV722MXTR-ND
Instrumentation, OP Amps, Buffer Amps LMV722MXTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
LMV722MXCT-ND
Instrumentation, OP Amps, Buffer Amps LMV722MXCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV722MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV722MX
Instrumentation, OP Amps, Buffer Amps LMV722MX
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV722MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV722MX
Instrumentation, OP Amps, Buffer Amps LMV722MX
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Supplier's Site
 - LMV722MX - Rochester Electronics
Newburyport, MA, United States
LMV722 - Operational Amplifier, 2 Func, 3000uV Offset-Max, BICMOS, PDSO8

LMV722 - Operational Amplifier, 2 Func, 3000uV Offset-Max, BICMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722MX - 87318-LMV722MX - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722MX
87318-LMV722MX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722MX 87318-LMV722MX
Manufacturer: Texas Instruments Win Source Part Number: 87318-LMV722MX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5.25 V/μs Current - Input Bias: 260nA Voltage - Input Offset: 80μV Family Name: LMV722 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V Operating Supply Current: 2.01mA Channel Output Current: 52.6mA Gain Bandwidth Product (GBP): 10MHz Alternative Parts (Cross-Reference): LTC6241CS8#TR; LTC6241CS8; SGM8922XS8/TR; AD8602DR-REEL7; MAX4030EESA+T; TS982IYDW; TSV912AHYDT; LMV722MX; Introduction Date: August 01, 1999 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 87318-LMV722MX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.25 V/μs
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Family Name: LMV722
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Operating Supply Current: 2.01mA
Channel Output Current: 52.6mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): LTC6241CS8#TR; LTC6241CS8; SGM8922XS8/TR; AD8602DR-REEL7; MAX4030EESA+T; TS982IYDW; TSV912AHYDT; LMV722MX;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722MX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV722MX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV722MX
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV722MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV722MX
Integrated Circuits (ICs) - Linear - Amplifiers LMV722MX
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722MX - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV722MX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV722MX
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Nova Technology(HK) Co.,Ltd
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Buffer Amplifiers
Product Number LMV722MX LMV722MXDKR-ND LMV722MX LMV722MX LMV722MX 87318-LMV722MX LMV722MX LMV722MX LMV722MX
Product Name LMV722-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722MX Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Output Current (Iout) 0.0240 amps
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 volts
GBW 10 MHz 10 MHz 10 MHz 10 MHz
Slew Rate 5.25 V/µs 5.25 V/µs 5.25 V/µs 5.25 V/µs 5.25 V/µs 5.25E-6 V/µs
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

OPA3693 Triple,Ultra-Wideband,Fixed Gain, Video Buffer with Disable - OPA3693IDBQ - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 2500 V/µs
View Details
8 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101SM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details