Texas Instruments OPA3693 Triple,Ultra-Wideband,Fixed Gain, Video Buffer with Disable OPA3693IDBQ

Description
Triple,Ultra-Wideban d,Fixed Gain, Video Buffer with Disable 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Triple,Ultra-Wideban d,Fixed Gain, Video Buffer with Disable 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA3693 Triple,Ultra-Wideband,Fixed Gain, Video Buffer with Disable - OPA3693IDBQ - Texas Instruments
Dallas, TX, United States
OPA3693 Triple,Ultra-Wideband,Fixed Gain, Video Buffer with Disable
OPA3693IDBQ
OPA3693 Triple,Ultra-Wideband,Fixed Gain, Video Buffer with Disable OPA3693IDBQ
Triple,Ultra-Wideban d,Fixed Gain, Video Buffer with Disable 16-SSOP -40 to 85

Triple,Ultra-Wideband,Fixed Gain, Video Buffer with Disable 16-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 800MHz 2500V 5V Video Amps And Module
737-OPA3693IDBQ
Dual 800MHz 2500V 5V Video Amps And Module 737-OPA3693IDBQ
800MHz Triple Video Amp, 2500V/µs Slew Rate, 5V Dual Supply, SSOP Product overview: OPA3693IDBQ from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800MHz, 2500V, 5V, SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 800MHz, 2500V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3693IDBQ can be used for catalog matching and distributor lookup.

800MHz Triple Video Amp, 2500V/µs Slew Rate, 5V Dual Supply, SSOP Product overview: OPA3693IDBQ from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800MHz, 2500V, 5V, SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 800MHz, 2500V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-OPA3693IDBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - 296-21393-5-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-21393-5-ND
Video Amps and Modules 296-21393-5-ND
Video Amp, 3 Buffer 16-SSOP

Video Amp, 3 Buffer 16-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3693IDBQ - 026106-OPA3693IDBQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3693IDBQ
026106-OPA3693IDBQ
Linear - Linear - Amplifiers - Video Amps and Modules - OPA3693IDBQ 026106-OPA3693IDBQ
Manufacturer: Texas Instruments Win Source Part Number: 026106-OPA3693IDBQ Packaging: Tube/Rail Applications: Buffer Number of Circuits: 3 Mounting: SMD (SMT) -3db Bandwidth: 800MHz Slew Rate: 2500 V/μs Categories: Integrated Circuits Status: Active Case / Package: 16-SSOP Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V Operating Supply Current: 39mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026106-OPA3693IDBQ
Packaging: Tube/Rail
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 800MHz
Slew Rate: 2500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SSOP
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 39mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Video Amplifiers
OPA3693IDBQ
Video Amplifiers OPA3693IDBQ
Video Amplifiers Triple Video Buffer with Disable

Video Amplifiers Triple Video Buffer with Disable

Buy Now Datasheet
Video Amps and Modules - OPA3693IDBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
OPA3693IDBQ
Video Amps and Modules OPA3693IDBQ
Video Amp 3 Buffer 16-SSOP

Video Amp 3 Buffer 16-SSOP

Buy Now
Ic, Video Buffer, Triple, 800Mhz, Ssop16; Msl Texas Instruments - 34AH1486 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Video Buffer, Triple, 800Mhz, Ssop16; Msl Texas Instruments
34AH1486
Ic, Video Buffer, Triple, 800Mhz, Ssop16; Msl Texas Instruments 34AH1486
IC, VIDEO BUFFER, TRIPLE, 800MHZ, SSOP16; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, VIDEO BUFFER, TRIPLE, 800MHZ, SSOP16; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Video Amps and Modules - OPA3693IDBQ - ODG (Origin Data Global)
Shenzhen, China
Video Amps and Modules
OPA3693IDBQ
Video Amps and Modules OPA3693IDBQ
IC AMP BUFFER 16SSOP

IC AMP BUFFER 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA3693IDBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA3693IDBQ
Integrated Circuits (ICs) - Linear - Amplifiers OPA3693IDBQ
IC AMP BUFFER 16SSOP

IC AMP BUFFER 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Video Amplifier Chips Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number OPA3693IDBQ 737-OPA3693IDBQ 296-21393-5-ND 026106-OPA3693IDBQ OPA3693IDBQ OPA3693IDBQ 34AH1486 OPA3693IDBQ OPA3693IDBQ
Product Name OPA3693 Triple,Ultra-Wideband,Fixed Gain, Video Buffer with Disable Dual 800MHz 2500V 5V Video Amps And Module Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - OPA3693IDBQ Video Amplifiers Video Amps and Modules Ic, Video Buffer, Triple, 800Mhz, Ssop16; Msl Texas Instruments Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Slew Rate 2500 V/µs 2500 V/µs 2500 V/µs
Supply Voltage (VS) 2.2 to 6 volts 5 volts 3.5 to 12 volts
Input Voltage Noise (Vn) 1.8 nV/rt.Hz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
3 suppliers