Wide Bandwidth Operational Transconductance Amplifier and Buffer 8-SOIC -40 to 85
LM137000 and OPA860/861 Operational Transconductance Amplifiers (OTAs) from Texas Instruments. Operational Transconductance Amplifiers produce an output current proportional to a differential input. The transconductance, or gain, of the OTA can be controlled via a current which makes the devices suitable for a wide range of voltage or current controlled applications such as filters, oscillators, multipliers and variable gain cells.
Amplifier Type = Transconductance
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 900V/µs
Maximum Operating Temperature = +85 °C
Minimum Operating Temperature = -40 °C
LM137000 and OPA860/861 Operational Transconductance Amplifiers (OTAs) from Texas Instruments. Operational Transconductance Amplifiers produce an output current proportional to a differential input. The transconductance, or gain, of the OTA can be controlled via a current which makes the devices suitable for a wide range of voltage or current controlled applications such as filters, oscillators, multipliers and variable gain cells.
Amplifier Type = Transconductance
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 900V/µs
Maximum Operating Temperature = +85 °C
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Tube. This product is non-returnable.
OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer
OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer
Manufacturer: Texas Instruments
Win Source Part Number: 791037-OPA860ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Transconductance
Current - Input Bias: 1μA
Voltage - Input Offset: 3mV
Family Name: OPA860
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11.2mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 15mA
SR - Slew Rate: 3500 V/μs
GBP - Gain Bandwidth Product: 470MHz
Dual Supply Voltage (±): ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): MAX436MJD; MAX436ESD+T; MAX436CPD+; MAX436C/D;
Introduction Date: November 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Transconductance Amplifiers Wide Bandwidth Transconductance
IC OPAMP TRANSCOND 1 CIRC 8SOIC
IC OPAMP TRANSCOND 1 CIRC 8SOIC
Transconductance Amplifier 1 Circuit 8-SOIC
Transconductance Amplifier 1 Circuit 8-SOIC
IC, TRANSCONDUCTANCE AMP, 80MHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Supply Voltage:5V; Gain Bandwidth:370MHz; Input Voltage Min:-4.2V; Input Voltage Max:4.2V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Output Current Min:10mA;RoHS Compliant: Yes
Texas Instruments | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | OPA860ID | 6200133 | OPA860ID | 791037-OPA860ID | OPA860ID | OPA860ID | OPA860ID | 296-18202-ND | OPA860ID | 34AH1488 |
Product Name | OPA860 Wide Bandwidth Operational Transconductance Amplifier and Buffer | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA860ID | Transconductance Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Transconductance Amp, 80Mhz, Soic-8; No. Of Amplifiers Texas Instruments | ||
Standards | RoHS | RoHS | RoHS | |||||||
Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
Supply Voltage (VS) | 2 to ? volts | 4.5 volts | ||||||||
VOS | 12 millivolts | 3 millivolts | 3 millivolts | |||||||
Quiescent Current (IQ) | 11200 microamps |