The LM139AQML-SP is a low power, low offset voltage quad comparator designed by Texas Instruments. It features four independent precision voltage comparators with a maximum offset voltage of ±1 mV and a low input bias current of 25 nA. The device operates over a wide supply voltage range of 2 to 36 V DC or ±1 to ±18 V DC, making it suitable for various applications, including battery-operated devices. This comparator is characterized by a very low supply current drain of 0.8 mA, independent of the supply voltage, and it can function with a single power supply, allowing for sensing near ground. The input common-mode voltage range includes ground, which enhances its versatility in different circuit configurations. The LM139AQML-SP is also radiation-hardened, with a total ionizing dose of 100 krad (Si), making it suitable for use in space and other high-radiation environments. The device is packaged in a 14-pin CFP (NAD) configuration and is rated for operation in a temperature range of -55°C to 125°C. Its low output saturation voltage of 250 mV at 4 mA and compatibility with TTL, DTL, ECL, and CMOS logic systems further enhance its applicability in various electronic designs.
Low Power Low Offset Voltage Quad Comparator 14-CFP -55 to 125
Comparator Differential Open-Collector, CMOS, DTL, ECL, MOS, TTL 14-CFP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | 5962R9673801VDA | 5962R9673801VDA |
| Product Name | LM139AQML-SP Low Power Low Offset Voltage Quad Comparator | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | |
| VOS | 2 millivolts | 2 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain |