The TLC3704M is a quad micropower voltage comparator with push-pull CMOS outputs, designed for single-supply operation from 4 V to 16 V. It operates over the full military temperature range of −55°C to 125°C and is housed in a 14-pin ceramic dual in-line package (CDIP). Each comparator has a typical response time of 2.7 µs with 5 mV overdrive and consumes 200 µW at 5 V. The output stage can source or sink up to 8 mA without an external pullup resistor and is compatible with TTL and HCMOS logic levels. On-chip ESD protection is integrated.
Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962-9096901MCA |
| Product Name | TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output |
| Supply Voltage (VS) | 4 to 16 volts |