The TLC2201AM is a single, precision, low-noise operational amplifier designed for high-impedance, low-level signal conditioning in single-supply or split-supply configurations. It is packaged in an 8-pin CDIP (JG), with an operating temperature range of -55°C to 125°C. The device features a maximum input offset voltage of 200 µV, input voltage noise of 30 nV/√Hz at 1 kHz, and rail-to-rail output swing that includes the negative rail. It is fully specified for operation from 3 V to 16 V and includes internal ESD protection rated to 2000 V per MIL-PRF-38535, Method 3015.2.
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9088203QPA |
| Product Name | TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier |
| Supply Voltage (VS) | 4.6 to 16 volts |
| VOS | 0.2000 millivolts |
| Quiescent Current (IQ) | 1500 microamps |
| CMRR | 90 dB |
| GBW | 1.9 MHz |