3-Channel RGBHV Video Buffer with I2C Control, Selectable Filters, Monitor Pass-Thru, 2:1 MUX 48-HTQFP -40 to 85
Video Amp, 3 Buffer 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 081366-THS7327PHP
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500MHz
Slew Rate: 1150 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 48-HTQFP (7x7)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 118mA
Channel Output Current: 115mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Buffer Amplifier, 3 Func, CMOS, PQFP48
Video Amplifiers 3-Channel RGBHV Video Buffer
Video Amp 3 Buffer 48-HTQFP (7x7)
IC AMP BUFFER 48HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | THS7327PHP | 296-24163-ND | 081366-THS7327PHP | THS7327PHP | THS7327PHP | THS7327PHP | THS7327PHP |
| Product Name | THS7327 3-Channel RGBHV Video Buffer with I2C Control, Selectable Filters, Monitor Pass-Thru, 2:1 MUX | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - THS7327PHP | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | HTQFP | 48-PowerTQFP | QFP; 48-HTQFP (7x7) | QFP; HTQFP48 | QFP; 48-PowerTQFP | 48-HTQFP (7x7) | |
| Features | Rail-Rail-Out |