High-Speed Differential I/O Amplifier 10-QFN -40 to 125
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
IC OPAMP DIFF 1 CIRCUIT 10WQFN
Differential Amplifiers High-Speed Diff I/O Amp
Manufacturer: Texas Instruments
Win Source Part Number: 899578-THS4541IRUNR
Operating Temperature Range: -40°C ~ 125°C
Features: Differential Amplifier Circuit Rail-to-Rail 10-WQFN (2x2)
Package: 10-WFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: THS4541
Categories: Integrated Circuits (ICs)
Case / Package: 10-WQFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-40582-2, 296-40582-1, 296-40582-6, -296-40582-1-ND, THS4541IRUNR-ND
IC OPAMP DIFF 1 CIRCUIT 10WQFN
Texas Instruments | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | THS4541IRUNR | THS4541IRUNR | 296-40582-2-ND | THS4541IRUNR | THS4541IRUNR | 899578-THS4541IRUNR | THS4541IRUNR |
Product Name | THS4541 High-Speed Differential I/O Amplifier | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4541IRUNR | Integrated Circuits (ICs) - Linear - Amplifiers |
Standards and Certifications | RoHS | ||||||
Package Type | QFN | 10-WFQFN | 10-WFQFN | 10-WQFN (2x2) | Surface Mount | ||
Standards | RoHS | ||||||
Source Current (IS) | 10.1 milliamps | 10.1 milliamps | 10.1 milliamps | ||||
VOS | 0.1000 millivolts |