Texas Instruments INA129 Precision, Low Power Instrumentation Amplifiers INA129UG4

Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UG4 - Texas Instruments
Dallas, TX, United States
INA129 Precision, Low Power Instrumentation Amplifiers
INA129UG4
INA129 Precision, Low Power Instrumentation Amplifiers INA129UG4
Precision, Low Power Instrumentation Amplifiers 8-SOIC

Precision, Low Power Instrumentation Amplifiers 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.3MHz SOIC Operational Amplifier IC
687-INA129UG4
1.3MHz SOIC Operational Amplifier IC 687-INA129UG4
Inst Amp IC 1.3MHz 120dB CMRR 8-SOIC Product overview: INA129UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129UG4 can be used for catalog matching and distributor lookup.

Inst Amp IC 1.3MHz 120dB CMRR 8-SOIC Product overview: INA129UG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129UG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129UG4 - 1185753-INA129UG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129UG4
1185753-INA129UG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129UG4 1185753-INA129UG4
Manufacturer: Texas Instruments Win Source Part Number: 1185753-INA129UG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1185753-INA129UG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
IC OPAMP INSTR 1.3MHZ 8SOIC - 815-INA129UG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP INSTR 1.3MHZ 8SOIC
815-INA129UG4
IC OPAMP INSTR 1.3MHZ 8SOIC 815-INA129UG4
IC OPAMP INSTR 1.3MHZ 8SOIC

IC OPAMP INSTR 1.3MHZ 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA129UG4 687-INA129UG4 1185753-INA129UG4 815-INA129UG4
Product Name INA129 Precision, Low Power Instrumentation Amplifiers 1.3MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129UG4 IC OPAMP INSTR 1.3MHZ 8SOIC
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V 10 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 15 volts
IBIAS 0.0050 µA 0.0050 µA
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-CLC111AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
3 suppliers
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details