The INA118PB is a precision, low-power instrumentation amplifier with a maximum offset voltage of 50 µV, drift of 0.5 µV/°C, and minimum common-mode rejection of 110 dB at G = 1000. It operates from ±2.25 V to ±18 V supplies with a quiescent current of 350 µA and supports gains from 1 to 10,000 via a single external resistor. Input protection withstands up to ±40 V. The device is housed in an 8-pin plastic DIP package measuring 6.35 mm × 9.81 mm and is specified for the -40°C to +85°C temperature range.
Precision, Low Power Instrumentation Amplifier 8-PDIP
INA118 Precision, Low Power Instrumentation Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 001759-INA118PB
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Manufacturer Device Package: 8-PDIP
Number of Circuits: 1
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 0.9 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 10μV
Current - Supply: 350μA
Current - Output / Channel: 12mA
Voltage - Supply, Single/Dual (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): AMP04FPZ; INA126P; INA118PB; INA118P;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Instrumentation Amplifier 1 Circuit 8-PDIP
Inst Amp, 800kHz BW, 107dB CMRR, 5nA Ib, 50uV Vos, 36V Max Product overview: INA118PB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118PB can be used for catalog matching and distributor lookup.
Texas Instruments INA118PB
IC INST AMP 1 CIRCUIT 8DIP
Instrumentation Amplifier 1 Circuit 8-PDIP
Instrumentation Amplifier 1 Circuit 8-PDIP
INA118 PRECISION, LOW POWER INST
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA118PB | INA118PB | 001759-INA118PB | INA118PB-ND | 687-INA118PB | 6604239 | INA118PB | INA118PB | INA118PB |
| Product Name | INA118 Precision, Low Power Instrumentation Amplifier | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | 800kHz 36V Operational Amplifier IC | Instrumentation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||||
| CMRR | 107 dB | ||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 36 volts | 2.7 volts | 2.7 volts | |||||
| IBIAS | 0.0050 µA | 1.00E-3 µA | 1.00E-3 µA |