Texas Instruments THS4501 High-Speed Fully Differential Amplifier, +/-5 V THS4501IDGK

Description
High-Speed Fully Differential Amplifier, +/-5 V 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
High-Speed Fully Differential Amplifier, +/-5 V 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4501 High-Speed Fully Differential Amplifier, +/-5 V - THS4501IDGK - Texas Instruments
Dallas, TX, United States
THS4501 High-Speed Fully Differential Amplifier, +/-5 V
THS4501IDGK
THS4501 High-Speed Fully Differential Amplifier, +/-5 V THS4501IDGK
High-Speed Fully Differential Amplifier, +/-5 V 8-VSSOP -40 to 85

High-Speed Fully Differential Amplifier, +/-5 V 8-VSSOP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-16788-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-16788-5-ND
Instrumentation, Op Amps, Buffer Amps 296-16788-5-ND
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
 - THS4501IDGK - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, 30MHz Band Width, PDSO8

Operational Amplifier, 1 Func, 7000uV Offset-Max, 30MHz Band Width, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4501IDGK - 145040-THS4501IDGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4501IDGK
145040-THS4501IDGK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4501IDGK 145040-THS4501IDGK
Manufacturer: Texas Instruments Win Source Part Number: 145040-THS4501IDGK Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 370MHz Amplifier Type: Differential Slew Rate: 2800 V/μs Current - Input Bias: 4μA Voltage - Input Offset: 4mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 4.5 V to 15 V, ±2.25 V to 7.5 V Operating Supply Current: 23mA Channel Output Current: 120mA Gain Bandwidth Product (GBP): 300MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145040-THS4501IDGK
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 370MHz
Amplifier Type: Differential
Slew Rate: 2800 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 4.5 V to 15 V, ±2.25 V to 7.5 V
Operating Supply Current: 23mA
Channel Output Current: 120mA
Gain Bandwidth Product (GBP): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 370MHz 5V Operational Amplifier IC
687-THS4501IDGK
Dual 370MHz 5V Operational Amplifier IC 687-THS4501IDGK
370MHz Diff Op Amp, 5V Dual Supply, 8-VSSOP Product overview: THS4501IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4501IDGK can be used for catalog matching and distributor lookup.

370MHz Diff Op Amp, 5V Dual Supply, 8-VSSOP Product overview: THS4501IDGK from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4501IDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4501IDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4501IDGK
Integrated Circuits (ICs) - Linear - Amplifiers THS4501IDGK
IC OPAMP DIFF 1 CIRCUIT 8VSSOP

IC OPAMP DIFF 1 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4501IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4501IDGK
Instrumentation, OP Amps, Buffer Amps THS4501IDGK
Differential Amplifier 1 Circuit Differential 8-VSSOP

Differential Amplifier 1 Circuit Differential 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4501IDGK
Differential Amplifiers THS4501IDGK
Differential Amplifiers High-Speed Fully Differential +/-5 V

Differential Amplifiers High-Speed Fully Differential +/-5 V

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4501IDGK 296-16788-5-ND THS4501IDGK 145040-THS4501IDGK 687-THS4501IDGK THS4501IDGK THS4501IDGK THS4501IDGK
Product Name THS4501 High-Speed Fully Differential Amplifier, +/-5 V Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4501IDGK Dual 370MHz 5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Differential Amplifiers
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; SOP; VSSOP8 SSOP; SOP; 8-VSSOP Rail/Tube 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Source Current (IS) 23 milliamps 23 milliamps 23 milliamps
Slew Rate 2800 V/µs 2800 V/µs 1300 V/µs 0.0028 V/µs 2800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
INA114 Precision Instrumentation Amplifier - INA114BU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
7 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KU - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
9 suppliers