New Jersey Semi-Conductor Products, Inc. Datasheets for RF Transistors
RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| GP BJT | |
| Trans Darlington NPN 120V 12A 3-Pin(3+Tab) SOT-93 | |
| Trans Darlington NPN 40V 0.5A 3-Pin(3+Tab) TO-220 | |
| Trans Darlington PNP 45V 4A 3-Pin TO-225 | |
| Trans Darlington PNP 80V 10A 3-Pin(3+Tab) TO-218 Box | |
| Trans GP BJT NPN 120V 50A 3-Pin(2+Tab) TO-3 | |
| Trans GP BJT NPN 20V 0.4A 3-Pin TO-39 | |
| Trans GP BJT NPN 400V 15A 3-Pin(2+Tab) TO-204AA | |
| Trans GP BJT NPN 400V 15A 3-Pin(2+Tab) TO-3 | |
| Trans GP BJT NPN 400V 15A 3-Pin(3+Tab) TO-220 | |
| Trans GP BJT NPN 400V 6A 3-Pin(2+Tab) TO-3 | |
| Trans GP BJT NPN 450V 24A 3-Pin(3+Tab) TO-218 | |
| Trans GP BJT NPN 60V 12A 3-Pin(3+Tab) TO-220 | |
| Trans GP BJT NPN 60V 1A 3-Pin TO-39 | |
| Trans GP BJT NPN 80V 1A 3-Pin TO-39 | |
| Trans GP BJT NPN 900V 2A 3-Pin(3+Tab) TO-220AB | |
| Trans GP BJT PNP 120V 16A 3-Pin(2+Tab) TO-3 Sleeve | |
| Trans GP BJT PNP 40V 0.75A 3-Pin TO-92 Box | |
| Trans GP BJT PNP 40V 1A 3-Pin TO-39 Box | |
| Trans GP BJT PNP 45V 0.1A 3-Pin TO-18 | |
| Trans GP BJT PNP 45V 0.1A 3-Pin TO-92 | |
| Trans GP BJT PNP 60V 10A 3-Pin(2+Tab) TO-66 Sleeve | |
| Trans GP BJT PNP 60V 12A 3-Pin(3+Tab) TO-220 Tube | |
| TRANS JFET P-CH 10MA 3TO-18 | |
| Trans MOSFET 450V 13A 3-Pin(2+Tab) TO-3 | |
| Trans MOSFET N-CH 1KV 7A 3-Pin(3+Tab) TO-247 | |
| Trans MOSFET N-CH 800V 4.7A 3-Pin(3+Tab) TO-220 |