New Jersey Semi-Conductor Products, Inc. Datasheets for Darlington Transistors

Darlington transistors (Darlington pairs) are semiconductor devices that combine two bipolar transistors in a single device. They provide high current gain (commonly written ß) and require less space than configurations that use two discrete transistors.
Darlington Transistors: Learn more

Page: 1 2 3 4 5
Product Name Notes
GP BJT
Trans Darlington NPN 50V 1A 3-Pin E-Line
Trans GP BJT 55V 12.5A 3-Pin
Trans GP BJT NPN 100V 10A 3-Pin(3+Tab) TO-218
Trans GP BJT NPN 100V 25A 3-Pin(3+Tab) TO-247 Tube
Trans GP BJT NPN 100V 3A 3-Pin(3+Tab) TO-220 Tube
Trans GP BJT NPN 100V 6A 3-Pin(3+Tab) TO-220 Tube
Trans GP BJT NPN 120V 3A 3-Pin(3+Tab) TO-220
Trans GP BJT NPN 140V 3A 3-Pin(3+Tab) TO-220
Trans GP BJT NPN 160V 1A 3-Pin(3+Tab) TO-220
Trans GP BJT NPN 160V 3A 3-Pin(3+Tab) TO-220
Trans GP BJT NPN 250V 1A 3-Pin(3+Tab) TO-220 Tube
TRANS GP BJT NPN 27V 4CASE244-04
Trans GP BJT NPN 300V 2A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT NPN 400V 1A 3-Pin(3+Tab) TO-220 Tube
Trans GP BJT NPN 40V 10A 3-Pin(3+Tab) TO-218
Trans GP BJT NPN 40V 3A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT NPN 40V 40A 3-Pin(3+Tab) TO-218
Trans GP BJT NPN 40V 6A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT NPN 45V 1.2A 3-Pin Case 55FT-2
Trans GP BJT NPN 45V 2.5A 3-Pin Case 55FT-2
Trans GP BJT NPN 60V 10A 3-Pin(3+Tab) TO-218
Trans GP BJT NPN 60V 15A 3-Pin(3+Tab) TO-247 Tube
Trans GP BJT NPN 60V 3A 3-Pin(3+Tab) TO-220 Tube
Trans GP BJT NPN 60V 40A 3-Pin(3+Tab) TO-218 Box
Trans GP BJT NPN 60V 6A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT NPN 80V 10A 3-Pin(3+Tab) TO-218
Trans GP BJT NPN 80V 3A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT NPN 80V 40A 3-Pin(3+Tab) TO-218 Box
Trans GP BJT NPN 80V 6A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT PNP 100V 10A 3-Pin(3+Tab) TO-218
Trans GP BJT PNP 100V 3A 3-Pin(3+Tab) TO-220 Tube
Trans GP BJT PNP 100V 40A 3-Pin(3+Tab) TO-218 Box
Trans GP BJT PNP 100V 6A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT PNP 40V 0.8A 3-Pin TO-92 Bulk
Trans GP BJT PNP 40V 10A 3-Pin(3+Tab) TO-218
Trans GP BJT PNP 40V 3A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT PNP 40V 40A 3-Pin(3+Tab) TO-218
Trans GP BJT PNP 40V 6A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT PNP 60V 10A 3-Pin(3+Tab) TO-218
Trans GP BJT PNP 60V 3A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT PNP 60V 3A 3-Pin(3+Tab) TO-220AB Rail
Trans GP BJT PNP 60V 40A 3-Pin(3+Tab) TO-218 Box
Trans GP BJT PNP 60V 6A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT PNP 80V 10A 3-Pin(3+Tab) TO-218
Trans GP BJT PNP 80V 25A 3-Pin(3+Tab) TO-218 Rail
Trans GP BJT PNP 80V 3A 3-Pin(3+Tab) TO-220 Box
Trans GP BJT PNP 80V 6A 3-Pin(3+Tab) TO-220 Box

<< Prev