Infineon Technologies AG Automotive IGBT Discretes AIKQ120N60CT

Description
Infineon's Discrete IGBT TRENCHSTOP™ and Fieldstop technology for 600V Automotive applications offers very tight parameter distribution, high ruggedness, temperature stable behavior and very high switching speed. Summary of Features Very low V CEsat 1.5V (typ.) Maximum junction temperature 175°C Short circuit withstand time 5µs Positive temperature coefficient in V CEsat Low EMI Low gate charge Green package Very soft, fast recovery anti-parallel Emitter Controlled HE diode Potential Applications Main inverter AirCon compressor PTC heater Motor drives The AIKQ120N60CT replaces the well known IKQ120N60TA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive IGBT Discretes - AIKQ120N60CT - Infineon Technologies AG
Neubiberg, Germany
Automotive IGBT Discretes
AIKQ120N60CT
Automotive IGBT Discretes AIKQ120N60CT
Infineon's Discrete IGBT TRENCHSTOP™ and Fieldstop technology for 600V Automotive applications offers very tight parameter distribution, high ruggedness, temperature stable behavior and very high switching speed. Summary of Features Very low V CEsat 1.5V (typ.) Maximum junction temperature 175°C Short circuit withstand time 5µs Positive temperature coefficient in V CEsat Low EMI Low gate charge Green package Very soft, fast recovery anti-parallel Emitter Controlled HE diode Potential Applications Main inverter AirCon compressor PTC heater Motor drives The AIKQ120N60CT replaces the well known IKQ120N60TA

Infineon's Discrete IGBT TRENCHSTOP™ and Fieldstop technology for 600V Automotive applications offers very tight parameter distribution, high ruggedness, temperature stable behavior and very high switching speed.


Summary of Features

  • Very low V CEsat 1.5V (typ.)
  • Maximum junction temperature 175°C
  • Short circuit withstand time 5µs
  • Positive temperature coefficient in V CEsat
  • Low EMI
  • Low gate charge
  • Green package
  • Very soft, fast recovery anti-parallel Emitter Controlled HE diode

Potential Applications

  • Main inverter
  • AirCon compressor
  • PTC heater
  • Motor drives

The AIKQ120N60CT replaces the well known IKQ120N60TA

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number AIKQ120N60CT
Product Name Automotive IGBT Discretes
VCE(on) 600 volts
Switching Speed 0.0 to 30 kHz
tr 43 ns
tf 33 ns
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal Transistors & Diodes - Bipolar Transistor - Digital Transistor - BCR146 - BCR146 - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
View Details
2 suppliers
N-Channel Power MOSFET - BSC018N04LS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0018 ohms
View Details
Power - IGBT - IGBT Discretes - IHW30N140R5L - IHW30N140R5L - Infineon Technologies AG
Specs
VCE(on) 1400 volts
Switching Speed 10 to 60 kHz
tf 1120 ns
View Details
N-Channel Power MOSFET - BSC026NE2LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0026 ohms
View Details