Infineon Technologies AG N-Channel Power MOSFET BSC026NE2LS5

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSC026NE2LS5 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSC026NE2LS5
N-Channel Power MOSFET BSC026NE2LS5
With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation. Summary of Features Best-in-class on-state resistance Benchmark switching performance (lowest figure of merits R on x Q g and R on x Q gd) RoHS compliant and halogen free Optimized EMI behavior (integrated damping network) Benefits Highest efficiency Highest power density with S3O8 or Power Block package Reduction of overall system costs Operation at high-switching frequency Potential Applications Desktop and server Single-phase and multiphase POL CPU/GPU VR in notebooks High power density voltage regulator Or-ing E-fuse

With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation.


Summary of Features

  • Best-in-class on-state resistance
  • Benchmark switching performance (lowest figure of merits R on x Q g and
    R on x Q gd)
  • RoHS compliant and halogen free
  • Optimized EMI behavior (integrated
    damping network)

Benefits

  • Highest efficiency
  • Highest power density with S3O8 or Power Block package
  • Reduction of overall system costs
  • Operation at high-switching frequency

Potential Applications

  • Desktop and server
  • Single-phase and multiphase POL
  • CPU/GPU VR in notebooks
  • High power density voltage regulator
  • Or-ing
  • E-fuse
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number BSC026NE2LS5
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0026 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive IGBT & CoolSiC™ MOSFET Modules - FS650R08A4P2 - Infineon Technologies AG
Specs
VCES 750 volts
VCE(on) 1.1 volts
IC(max) 650 amps
View Details
N-Channel Power MOSFET - BSZ033NE2LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0033 ohms
View Details
2 suppliers
N-Channel Power MOSFET - BSC026N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0026 ohms
View Details
500V-950V N-Channel Power MOSFET - IPA80R1K0CE - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.9500 ohms
View Details