Texas Instruments CSD25481F4 20V , P-Channel FemtoFET?MOSFET CSD25481F4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD25481F4 20V , P-Channel FemtoFET?MOSFET - CSD25481F4 - Texas Instruments
Dallas, TX, United States
CSD25481F4 20V , P-Channel FemtoFET?MOSFET
CSD25481F4
CSD25481F4 20V , P-Channel FemtoFET?MOSFET CSD25481F4
20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

20V , P-Channel FemtoFET?MOSFET 3-PICOSTAR -55 to 150

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-40006-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40006-2-ND
Single FETs, MOSFETs 296-40006-2-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-40006-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40006-6-ND
Single FETs, MOSFETs 296-40006-6-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-40006-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-40006-1-ND
Single FETs, MOSFETs 296-40006-1-ND
P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

P-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH Pwr MOSFET 20V 90mohm

MOSFET P-CH Pwr MOSFET 20V 90mohm

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25481F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25481F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25481F4
MOSFET P-CH 20V 2.5A 3PICOSTAR

MOSFET P-CH 20V 2.5A 3PICOSTAR

Supplier's Site
 - 8274925P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFET P-Ch 20V 2.5A FemtoFET Case 0402 - Discrete Semiconductors - MOSFET Transistors Delivery on production packaging - Reel. This product is non-returnable.

MOSFET P-Ch 20V 2.5A FemtoFET Case 0402 - Discrete Semiconductors - MOSFET Transistors
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8274925 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFET P-Ch 20V 2.5A FemtoFET Case 0402 - Discrete Semiconductors - MOSFET Transistors

MOSFET P-Ch 20V 2.5A FemtoFET Case 0402 - Discrete Semiconductors - MOSFET Transistors

Supplier's Site
Discrete Semiconductor - CSD25481F4 - LIXINC Electronics Co., Limited
Hong Kong, China
Discrete Semiconductor
CSD25481F4
Discrete Semiconductor CSD25481F4
MOSFET P-CH 20V 2.5A 3PICOSTAR

MOSFET P-CH 20V 2.5A 3PICOSTAR

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4 - 851904-CSD25481F4 - Win Source Electronics
Yishun, Singapore
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4
851904-CSD25481F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4 851904-CSD25481F4
Manufacturer: Texas Instruments Win Source Part Number: 851904-CSD25481F4 Series: NexFET™ Features: 20 V Package: Reel - TR Family Name: CSD25481 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 296-40006-2, 296-40006-1, 296-40006-6, -296-40006-1-ND, CSD25481F4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 851904-CSD25481F4
Series: NexFET™
Features: 20 V
Package: Reel - TR
Family Name: CSD25481
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 296-40006-2, 296-40006-1, 296-40006-6, -296-40006-1-ND, CSD25481F4-ND

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. LIXINC Electronics Co., Limited Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD25481F4 296-40006-2-ND CSD25481F4 CSD25481F4 8274925P CSD25481F4 851904-CSD25481F4
Product Name CSD25481F4 20V , P-Channel FemtoFET?MOSFET Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Discrete Semiconductor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25481F4
Polarity P-Channel P-Channel P-Channel
V(BR)DSS -20 volts 20 volts
IDSS -10000 milliamps
VGS(off) -12 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
6 suppliers
CSD16323Q3 N-Channel NexFET? Power MOSFET - CSD16323Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
CSD19531KCS 100V, 6.4mOhm, TO-220 NexFET™ Power MOSFET - CSD19531KCS - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 122000 milliamps
QG 38 nC
View Details
8 suppliers