The LM395T/NOPB is a monolithic power transistor in a TO-220 package designed for load currents exceeding 1.0 A with built-in thermal, current, and power limiting for overload protection. It operates from 0°C to +125°C, has a collector-to-emitter
Ultra Reliable Power Transistor 3-TO-220 0 to 125
36V NPN BJT Transistor, 2.2A, TO-220, 125°C Product overview: LM395T/NOPB from Texas Instruments is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2.2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 36V, 2.2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-LM395T/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 139638-LM395T/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 0°C to 125°C (TA)
Case / Package: TO-220-3
Maximum Current Collector: 2.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 36V 2.2A Through Hole TO-220-3
POWER TRANSISTOR, NPN, 36V, TO-220; TRAN; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Bipolar Transistors - BJT ULTRA RELIABLE PWR TRANSISTOR
TRANS NPN 36V 2.2A TO220-3
POWER BIPOLAR TRANSISTOR, 36V V(BR)CEO, 3-ELEMENT, NPN, SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | LM395T/NOPB | 276-LM395T/NOPB | 139638-LM395T/NOPB | LM395T/NOPB-ND | 29AH6338 | LM395T/NOPB | LM395T/NOPB | 47446450 |
| Product Name | LM395 Ultra Reliable Power Transistor | 36V 2.2A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - LM395T/NOPB | Single Bipolar Transistors | Power Transistor, Npn, 36V, To-220; Tran; Msl Texas Instruments | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN; NPN | NPN | NPN | ||||
| IC(max) | 2200 milliamps | 2200 milliamps | ||||||
| VCEO | 36 volts | 36 volts | ||||||
| VCBO | 36 volts |