Planar medium power Schottky barrier single diode with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device SMD plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 20V 1A SOD323
Diode Schottky 20V 1A (DC) Surface Mount SOD-323
DIODE SCHOTTKY 20V 1A SOD323
DIODE SCHOTTKY 20V 1A SOD323
Nexperia B.V. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | Schottky Diodes | Rectifiers | Diodes |
Product Number | BAT760Z | BAT760Z | 1727-BAT760ZTR-ND |
Product Name | Medium power Schottky barrier single diode | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
Applications | Switching | ||
Package | SOD-323; SOD323 | ||
RoHS Compliant | RoHS | ||
VF | 0.5500 volts | 0.5500 volts |