High-voltage switching diode in an ultra small SOD523 (SC-79) surface-mounted plastic package, rated for a repetitive peak reverse voltage of 300 V, a repetitive peak forward current of 1 A, and a reverse recovery time of up to 50 ns. Qualified to AEC-Q101 for automotive applications.
High-voltage switching diode, encapsulated in an ultra small SOD523 (SC-79) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STANDARD 300V 250MA SOD523
DIODE STANDARD 300V 250MA SOD523
DIODE STANDARD 300V 250MA SOD523
DIODE GEN PURP 300V 250MA SOD523
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes |
| Product Number | BAS521-QX | 1727-BAS521-QXDKR-ND | BAS521-QX |
| Product Name | High-voltage switching diode | Single Diodes | Single Diodes |
| Diode Applications | Switching; High Voltage | ||
| RoHS Compliant | RoHS | ||
| VF | 1.1 to 0.0011 volts | 1.1 volts | |
| IF | 250 mA | ||
| VR | 300 volts | 300 volts |