Mixer Diode, Ultra High Frequency, Silicon, TO-236AB
RF Diode Schottky 4V Automotive 3-Pin SOT-23 T/R Product overview: PMBD354,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 4V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 4V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-PMBD354,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089465-PMBD354,215
Packaging: Reel - TR
Current - Max: 30mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 100°C (TJ)
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
RF Diode Schottky - 1 Pair Series Connection 4V 30mA TO-236AB
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | PMBD354,215 | 284-PMBD354,215 | 1089465-PMBD354,215 | 1727-5819-2-ND |
| Product Name | Automotive Schottky 4V SOT-23 Diode and Rectifier | RF Diodes - PMBD354,215 | RF Diodes | |
| Diode Applications | Mixer | |||
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky - 1 Pair Series Connection | Schottky | ||
| Life Cycle Stage | Active | |||
| Package | TO-236AB (SOT23) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |