Nexperia B.V. High-speed switching diode BAS30LS-QYL

Description
High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 300 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 300 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS30LS-QYL - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS30LS-QYL
High-speed switching diode BAS30LS-QYL
High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 300 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection

High-speed switching diode, encapsulated in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • High reverse voltage VR ≤ 300 V
  • Low capacitance: Cd ≤ 2 pF
  • Ultra small and leadless SMD plastic package
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
 - BAS30LS-QYL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode

Rectifier Diode

Supplier's Site Datasheet
Single Diodes - 1727-BAS30LS-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 300V 250MA DFN1006BD2

DIODE STD 300V 250MA DFN1006BD2

Buy Now Datasheet
Single Diodes - 1727-BAS30LS-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 300V 250MA DFN1006BD2

DIODE STD 300V 250MA DFN1006BD2

Buy Now Datasheet
Single Diodes - 1727-BAS30LS-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GP 300V 250MA DFN1006BD-2

DIODE GP 300V 250MA DFN1006BD-2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey
Product Category Diodes Rectifiers Diodes
Product Number BAS30LS-QYL BAS30LS-QYL 1727-BAS30LS-QYLDKR-ND
Product Name High-speed switching diode Single Diodes
Diode Applications Switching; Protector
RoHS Compliant RoHS RoHS
VF 1.1 to 0.0011 volts
IF 250 mA
VR 300 volts
Unlock Full Specs
to access all available technical data