General-purpose Schottky diode in an ultra small DFN1006BD-2 (SOD882BD) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
DIODE SCHOT 30V 200MA DFN1006BD2
DIODE SCHOT 30V 200MA DFN1006BD2
DIODE SCHOTTKY 30V 200MA 2DFN
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | BAT32ALSYL | 1727-BAT32ALSYLTR-ND |
| Product Name | General-purpose Schottky diode | Single Diodes |
| Package | SOD882BD SOD882BD | |
| RoHS Compliant | RoHS | |
| IFSM | 3 amps | |
| IR | 1.00E-5 mA |