High Speed CMOS Logic Dual Decade Ripple Counter 16-PDIP -55 to 125
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP
IC DUAL DECADE RIP COUNTR 16-DIP
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1160398-CD74HCT390E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter
IC DECADE COUNTER DL 4BIT 16DIP
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = PDIP
Logic Function = Counter, Divider
Number of Stages = 4
Logic Family = HCT
Mounting Type = Through Hole
Counter Type = Decade
Operation Mode = Up Counter
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = PDIP
Logic Function = Counter, Divider
Number of Stages = 4
Logic Family = HCT
Mounting Type = Through Hole
Counter Type = Decade
Operation Mode = Up Counter
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
Texas Instruments range of Counters and Shift Registers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Package Type = PDIP
Logic Function = Counter, Divider
Number of Stages = 4
Logic Family = HCT
Mounting Type = Through Hole
Counter Type = Decade
Operation Mode = Up Counter
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 4.5 V
IC, LOGIC, 74HCT, COUNTER; Logic Family / Base Number:74HCT390; Counter Type:Decade Ripple; Clock Frequency:27MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Win Source Electronics | LIXINC Electronics Co., Limited | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
Product Number | CD74HCT390E | 296-33152-5-ND | CD74HCT390E | CD74HCT390E | 1160398-CD74HCT390E | CD74HCT390E | CD74HCT390E | CD74HCT390E | 634259P | 51AK5850 |
Product Name | CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74HCT390E | Integrated Circuits | Integrated Circuits (ICs) - Logic - Counters, Dividers | Ic, Logic, 74Hct, Counter; Logic Family / Base Number Texas Instruments | ||
Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | Decade Ripple | ||||||
Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | 4.5 V | 4.5V | |||||
Package Type | PDIP,SOIC | DIP; 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | DIP; Tube | DIP; PDIP; PDIP16 | PDIP | DIP | |||
Logic Family | HCT | CMOS | HCMOS | |||||||
Number of Stages (Bits) | 4 bits | 4 bits |