High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-SO -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006889-CD74HC4017NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SO
IC COUNTR/DIVIDER DECADE 16SO
IC DECADE COUNTER 10BIT 16SO
IC COUNTR/DIVIDER DECADE 16SO
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4017NSR | 006889-CD74HC4017NSR | 296-CD74HC4017NSRDKR-ND | CD74HC4017NSR | 815-CD74HC4017NSR | CD74HC4017NSR | CD74HC4017NSR |
| Product Name | CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs | Logic - Logic - Counters, Dividers - CD74HC4017NSR | Counters, Dividers | Counters, Dividers | IC COUNTR/DIVIDER DECADE 16SO | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | 4.5V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | 16-SO | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC; 16-SOIC (0.209, 5.30mm Width) | SOIC | |
| Logic Family | HC | CMOS; CMOS | |||||
| Number of Stages (Bits) | 10 bits |